High-speed switching diodes
Diode Switching 85V 0.2A 3-Pin SOT-23 T/R Automotive AEC-Q101 Product overview: BAW56E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAW56E6433 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 079538-BAW56E6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 150nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management, Safety
DIODE ARRAY GP 80V 200MA SOT23
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BAW56E6433 | 280-BAW56E6433 | 079538-BAW56E6433 | BAW56E6433 |
| Product Name | Automotive 85V 0.2A SOT-23 Diode and Rectifier | Diodes, Rectifiers - Arrays - BAW56E6433 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel | PG-SOT23-3 | SC-59; SOT23 | |
| Tj | -65 C (-85 F) | 150 C (302 F) | ||
| Diode Type | Standard |