Infineon Technologies AG 18V 50MA SOT-23 Diode and Rectifier BB804SF1 E6327

Description
DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB804SF1 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB804SF1 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB804SF1 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB804SF1 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 50MA SOT-23 Diode and Rectifier - 282-BB804SF1 E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 50MA SOT-23 Diode and Rectifier
282-BB804SF1 E6327
18V 50MA SOT-23 Diode and Rectifier 282-BB804SF1 E6327
DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB804SF1 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB804SF1 E6327 can be used for catalog matching and distributor lookup.

DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB804SF1 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB804SF1 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB804SF1 E6327 - 200376-BB804SF1 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB804SF1 E6327
200376-BB804SF1 E6327
Variable Capacitance Diodes (Varicaps, Varactors) - BB804SF1 E6327 200376-BB804SF1 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 200376-BB804SF1 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 47.5pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 18V Capacitance Ratio: 1.71 Capacitance Ratio Condition: C2/C8 Q @ Vr, F: 200 @ 2V, 100 MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 200376-BB804SF1 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 47.5pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 18V
Capacitance Ratio: 1.71
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 200 @ 2V, 100 MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BB804SF1 E6327 200376-BB804SF1 E6327
Product Name 18V 50MA SOT-23 Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BB804SF1 E6327
Package Reel - TR PG-SOT23-3
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464724 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS1KW80KA-5 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details
High-speed switching diode - BAS16GWX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
10 suppliers
100V 250MW SOT23 Diode and Rectifier - 284-BAR141E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers