Infineon Technologies AG 100V 1A Diode and Rectifier BAS78B

Description
Silicon Switching Diodes / Diode Switching Si 100V 1A 4-Pin(3+Tab) SOT-223 Product overview: BAS78B from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS78B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Silicon Switching Diodes / Diode Switching Si 100V 1A 4-Pin(3+Tab) SOT-223 Product overview: BAS78B from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS78B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100V 1A Diode and Rectifier - 280-BAS78B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-BAS78B
100V 1A Diode and Rectifier 280-BAS78B
Silicon Switching Diodes / Diode Switching Si 100V 1A 4-Pin(3+Tab) SOT-223 Product overview: BAS78B from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS78B can be used for catalog matching and distributor lookup.

Silicon Switching Diodes / Diode Switching Si 100V 1A 4-Pin(3+Tab) SOT-223 Product overview: BAS78B from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS78B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231511-BAS78B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231511-BAS78B
Discrete Semiconductor Products 231511-BAS78B
Manufacturer: Infineon Technologies Win Source Part Number: 231511-BAS78B Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS78B Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231511-BAS78B
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS78B
Introduction Date: May 01, 1991
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BAS78B 231511-BAS78B
Product Name 100V 1A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAV70W/ZLF-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
3 suppliers
 - BAS16B5000 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package SOT23; SOT-23-3
RoHS Compliant RoHS
View Details
2 suppliers