DIODE SCHOTTKY 40V 100MW SOT143 Product overview: BAT62E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT62E6327HTSA1 can be used for catalog matching and distributor lookup.
RF Diode Schottky - 2 Independent 40V 20mA 100mW PG-SOT-143-3D
RF Diode Schottky - 2 Independent 40V 20mA 100mW PG-SOT-143-3D
RF Diode Schottky - 2 Independent 40V 20mA 100mW PG-SOT-143-3D
DIODE SCHOTTKY 40V 100MW SOT143
DIODE SCHOTTKY 40V 100MW SOT143
Schottky Diodes & Rectifiers Silicon Schottky Diodes 40V 20mA
SCHOTTKY DIODE, 40V, 0.02A, SOT-143; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:20mA; Forward Voltage Max:1V; Forward Surge Current:-; Operating Temperature Max:150°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 284-BAT62E6327HTSA1 | 448-BAT62E6327HTSA1CT-ND | BAT62E6327HTSA1 | BAT62E6327HTSA1 | BAT62E6327HTSA1 | 13AC8219 |
| Product Name | Schottky 40V 100MW Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes | Schottky Diodes & Rectifiers | Schottky Diode, 40V, 0.02A, Sot-143; Diode Configuration Infineon |
| Package | Tape & Reel (TR) | TO-253-4, TO-253AA | SOT143; PG-SOT-143-3D | TO-253-4, TO-253AA | SOT-143-4 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Configuration | Single | |||||
| Diode Type | Schottky |