Infineon Technologies AG 80V 200MA Diode and Rectifier BAV70SH6327XTSA1

Description
DIODE ARRAY GP 80V 200MA SOT363 Product overview: BAV70SH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70SH6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 200MA SOT363 Product overview: BAV70SH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70SH6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 200MA Diode and Rectifier
286-BAV70SH6327XTSA1
80V 200MA Diode and Rectifier 286-BAV70SH6327XTSA1
DIODE ARRAY GP 80V 200MA SOT363 Product overview: BAV70SH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70SH6327XTSA1 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 200MA SOT363 Product overview: BAV70SH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70SH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAV70SH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount 6-VSSOP, SC-88, SOT-363

Diode Array 2 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount 6-VSSOP, SC-88, SOT-363

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV70SH6327XTSA1 - 1022234-BAV70SH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70SH6327XTSA1
1022234-BAV70SH6327XTSA1
Diodes, Rectifiers - Arrays - BAV70SH6327XTSA1 1022234-BAV70SH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022234-BAV70SH6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 150nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Case / Package: PG-SOT363-6 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022234-BAV70SH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 150nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT363-6
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70SH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70SH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAV70SH6327XTSA1
DIODE ARRAY GP 80V 200MA SOT363

DIODE ARRAY GP 80V 200MA SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAV70SH6327XTSA1 BAV70SH6327XTSA1TR-ND 1022234-BAV70SH6327XTSA1 BAV70SH6327XTSA1
Product Name 80V 200MA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAV70SH6327XTSA1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT363; 6-VSSOP, SC-88, SOT-363 PG-SOT363-6 SOT363
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Arrangement Common Catode
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Dual voltage regulator diodes - BZB84-C3V9-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers