Manufacturer: Infineon Technologies
Win Source Part Number: 097407-BAT6202LE6327
Packaging: Reel - TR
Current - Max: 20mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 40V
Power Dissipation (Max): 100mW
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-2
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 40V 100MW TSLP-2 Product overview: BAT6202LE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6202LE6327XTM
RF Diode Schottky - Single 40V 20mA 100mW PG-TSLP-2-1
DIODE SCHOTTKY 40V 100MW TSLP-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 097407-BAT6202LE6327XTMA1 | 284-BAT6202LE6327XTMA1 | BAT6202LE6327XTMA1TR-ND | BAT6202LE6327XTMA1 |
| Product Name | RF Diodes - BAT6202LE6327XTMA1 | Schottky 40V 100MW Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | Schottky; Schottky - Single | Schottky | ||
| Package | PG-TSLP-2 | Tape & Reel (TR) | SOD-882 | PG-TSLP-2-1 |
| PD | 100 milliwatts | |||
| CT | 0.6000 pF | 0.6000 pF |