DIODE ARR SCHOTT 70V 70MA SOT323 Product overview: BAS7005WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7005WH6327XTS
Rectifier Diode, Schottky, 2 Element, 0.07A, 70V V(RRM), Silicon
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323
Manufacturer: Infineon Technologies
Win Source Part Number: 769684-BAS7005WH6327
Packaging: Reel package
Package: SC-70, SOT-323
Mounting: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Family Name: BAS70-05W
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-SOT323-3
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 15mA
Voltage - DC Reverse (Vr) (Maximum): 70V
Alternative Parts (Cross-Reference): BAS70-05W,135; BAS70-05W,115; BAS70-05W/75T; BAS70-05W;
Introduction Date: February 12, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 70V 70MA SOT323
DIODE, SCHOTTKY, AEC-Q101, 70V, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating RoHS Compliant: Yes
Schottky Diodes & Rectifiers AF SCHOTTKY DIODE
DIODE ARRAY SCHOTTKY 70V SOT323
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Diode Arrays |
| Product Number | 286-BAS7005WH6327XTSA1 | BAS7005WH6327XTSA1 | BAS7005WH6327XTSA1TR-ND | 769684-BAS7005WH6327XTSA1 | BAS7005WH6327XTSA1 | 13AC8210 | BAS7005WH6327XTSA1 | BAS7005WH6327XTSA1 |
| Product Name | 70V 70MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAS7005WH6327XTSA1 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Aec-Q101, 70V, Sot-323; Diode Configuration Infineon | Schottky Diodes & Rectifiers | Diode Arrays | |
| Package | Tape & Reel (TR) | PG-SOT323-3 | SOT323; SC-70, SOT-323 | SOT323 | SOT-323-3 | SOT323; SC-70, SOT-323 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |||||
| Life Cycle Stage | Active | Active | ||||||
| Arrangement | Common Catode | Common Catode |