Infineon Technologies AG Diodes, Rectifiers - Arrays - BAW79DE-6327 BAW79DE-6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 079548-BAW79DE-6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 1A (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT89 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 079548-BAW79DE-6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 1A (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT89 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAW79DE-6327 - 079548-BAW79DE-6327 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAW79DE-6327
079548-BAW79DE-6327
Diodes, Rectifiers - Arrays - BAW79DE-6327 079548-BAW79DE-6327
Manufacturer: Infineon Technologies Win Source Part Number: 079548-BAW79DE-6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 1A (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT89 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 079548-BAW79DE-6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A
Reverse Recovery Time (trr): 1μs
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 1A (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT89
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400V 1A SOT89 Diode and Rectifier - 286-BAW79DE-6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A SOT89 Diode and Rectifier
286-BAW79DE-6327
400V 1A SOT89 Diode and Rectifier 286-BAW79DE-6327
DIODE ARRAY GP 400V 1A SOT89 Product overview: BAW79DE-6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, SOT89. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, SOT89, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW79DE-6327 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 1A SOT89 Product overview: BAW79DE-6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, SOT89. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, SOT89, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW79DE-6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 079548-BAW79DE-6327 286-BAW79DE-6327
Product Name Diodes, Rectifiers - Arrays - BAW79DE-6327 400V 1A SOT89 Diode and Rectifier
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.6 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Dual voltage regulator diodes - BZB84-B47-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers