Infineon Technologies AG Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT64 BAT64

Description
Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Integrated diffused guard ring Low forward voltage Pb-free (RoHS compliant) package Applications Consumer electronics Electric vehicle (EV) drivetrain system EV traction inverter HVAC control module Designers who used this product also designed with IPD70N03S4L-04 | Automotive MOSFET IPD50P03P4L-11 | Automotive MOSFET TLE9261BQX V33 | OPTIREG™ Mid-Range+ SBC IAUC100N08S5N031 | Automotive MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1EDI2002AS | Gate driver ICs IPD35N10S3L-26 | Automotive MOSFET BSS205N | Small signal/small power MOSFET 1EBN1001AE | Gate driver ICs IPD50N10S3L-16 | Automotive MOSFET FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules IPD25N06S4L-30 | Automotive MOSFET BSS215P | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC IPD50P04P4L-11 | Automotive MOSFET IPD70P04P4-09 | Automotive MOSFET BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE42664G | OPTIREG™ linear voltage regulators (LDO) IPD70N03S4L-04 | Automotive MOSFET IPD50P03P4L-11 | Automotive MOSFET TLE9261BQX V33 | OPTIREG™ Mid-Range+ SBC IAUC100N08S5N031 | Automotive MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1EDI2002AS | Gate driver ICs IPD35N10S3L-26 | Automotive MOSFET BSS205N | Small signal/small power MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Integrated diffused guard ring Low forward voltage Pb-free (RoHS compliant) package Applications Consumer electronics Electric vehicle (EV) drivetrain system EV traction inverter HVAC control module Designers who used this product also designed with IPD70N03S4L-04 | Automotive MOSFET IPD50P03P4L-11 | Automotive MOSFET TLE9261BQX V33 | OPTIREG™ Mid-Range+ SBC IAUC100N08S5N031 | Automotive MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1EDI2002AS | Gate driver ICs IPD35N10S3L-26 | Automotive MOSFET BSS205N | Small signal/small power MOSFET 1EBN1001AE | Gate driver ICs IPD50N10S3L-16 | Automotive MOSFET FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules IPD25N06S4L-30 | Automotive MOSFET BSS215P | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC IPD50P04P4L-11 | Automotive MOSFET IPD70P04P4-09 | Automotive MOSFET BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE42664G | OPTIREG™ linear voltage regulators (LDO) IPD70N03S4L-04 | Automotive MOSFET IPD50P03P4L-11 | Automotive MOSFET TLE9261BQX V33 | OPTIREG™ Mid-Range+ SBC IAUC100N08S5N031 | Automotive MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1EDI2002AS | Gate driver ICs IPD35N10S3L-26 | Automotive MOSFET BSS205N | Small signal/small power MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT64 - BAT64 - Infineon Technologies AG
Neubiberg, Germany
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT64
BAT64
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT64 BAT64
Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Integrated diffused guard ring Low forward voltage Pb-free (RoHS compliant) package Applications Consumer electronics Electric vehicle (EV) drivetrain system EV traction inverter HVAC control module Designers who used this product also designed with IPD70N03S4L-04 | Automotive MOSFET IPD50P03P4L-11 | Automotive MOSFET TLE9261BQX V33 | OPTIREG™ Mid-Range+ SBC IAUC100N08S5N031 | Automotive MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1EDI2002AS | Gate driver ICs IPD35N10S3L-26 | Automotive MOSFET BSS205N | Small signal/small power MOSFET 1EBN1001AE | Gate driver ICs IPD50N10S3L-16 | Automotive MOSFET FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules IPD25N06S4L-30 | Automotive MOSFET BSS215P | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC IPD50P04P4L-11 | Automotive MOSFET IPD70P04P4-09 | Automotive MOSFET BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE42664G | OPTIREG™ linear voltage regulators (LDO) IPD70N03S4L-04 | Automotive MOSFET IPD50P03P4L-11 | Automotive MOSFET TLE9261BQX V33 | OPTIREG™ Mid-Range+ SBC IAUC100N08S5N031 | Automotive MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1EDI2002AS | Gate driver ICs IPD35N10S3L-26 | Automotive MOSFET BSS205N | Small signal/small power MOSFET 1 2 3 4 5

Silicon Schottky Diode


Summary of Features

  • For low-loss, fast-recovery, meter protection,bias isolation and clamping application
  • Integrated diffused guard ring
  • Low forward voltage
  • Pb-free (RoHS compliant) package

Applications

  • Consumer electronics
  • Electric vehicle (EV) drivetrain system
  • EV traction inverter
  • HVAC control module

Designers who used this product also designed with


  • IPD70N03S4L-04 |
    Automotive MOSFET
  • IPD50P03P4L-11 |
    Automotive MOSFET
  • TLE9261BQX V33 |
    OPTIREG™ Mid-Range+ SBC
  • IAUC100N08S5N031 |
    Automotive MOSFET
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • 1EDI2002AS |
    Gate driver ICs
  • IPD35N10S3L-26 |
    Automotive MOSFET
  • BSS205N |
    Small signal/small power MOSFET
  • 1EBN1001AE |
    Gate driver ICs
  • IPD50N10S3L-16 |
    Automotive MOSFET
  • FS820R08A6P2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • BSS215P |
    Small signal/small power MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IPD50P04P4L-11 |
    Automotive MOSFET
  • IPD70P04P4-09 |
    Automotive MOSFET
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE42664G |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD70N03S4L-04 |
    Automotive MOSFET
  • IPD50P03P4L-11 |
    Automotive MOSFET
  • TLE9261BQX V33 |
    OPTIREG™ Mid-Range+ SBC
  • IAUC100N08S5N031 |
    Automotive MOSFET
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • 1EDI2002AS |
    Gate driver ICs
  • IPD35N10S3L-26 |
    Automotive MOSFET
  • BSS205N |
    Small signal/small power MOSFET

1
2
3
4
5

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT64 - 095744-BAT64 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT64
095744-BAT64
Diodes, Rectifiers - Arrays - BAT64 095744-BAT64
Manufacturer: Infineon Technologies Win Source Part Number: 095744-BAT64 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 750mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 120mA Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT323-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 095744-BAT64
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 120mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOT323-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 40V Diode and Rectifier - 286-BAT64 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V Diode and Rectifier
286-BAT64
Schottky 40V Diode and Rectifier 286-BAT64
DIODE ARRAY SCHOTTKY 40V SOT323 Product overview: BAT64 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT64 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 40V SOT323 Product overview: BAT64 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT64 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Diode Arrays Rectifiers
Product Number BAT64 095744-BAT64 286-BAT64
Product Name Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT64 Diodes, Rectifiers - Arrays - BAT64 Schottky 40V Diode and Rectifier
Life Cycle Stage active and preferred Active
Package SOT23; SOT23 PG-SOT323-3 Reel - TR
RoHS Compliant RoHS
VF 0.7500 volts 0.7500 volts
IF 250 mA
Unlock Full Specs
to access all available technical data