DIODE ARRAY GP 80V 200MA SOT23 Product overview: BAV70E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70E6433HTMA1 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: Infineon Technologies
Win Source Part Number: 1022228-BAV70E6433HT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 150nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 80V 200MA SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-BAV70E6433HTMA1 | BAV70E6433HTMA1TR-ND | 1022228-BAV70E6433HTMA1 | BAV70E6433HTMA1 |
| Product Name | 80V 200MA SOT23 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAV70E6433HTMA1 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23-3 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Standard |