Infineon Technologies AG RF Diodes BAT2402ELSE6327XTSA1

Description
Diode Schottky 4V 110mA (DC) Surface Mount PG-TSSLP-2-1
Request a Quote Datasheet
Description
Diode Schottky 4V 110mA (DC) Surface Mount PG-TSSLP-2-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAT2402ELSE6327XTSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 4V 110mA (DC) Surface Mount PG-TSSLP-2-1

Diode Schottky 4V 110mA (DC) Surface Mount PG-TSSLP-2-1

Buy Now Datasheet
4V 110MA Diode and Rectifier - 284-BAT2402ELSE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4V 110MA Diode and Rectifier
284-BAT2402ELSE6327XTSA1
4V 110MA Diode and Rectifier 284-BAT2402ELSE6327XTSA1
DIODE SCHOTT 4V 110MA TSSLP-2-1 Product overview: BAT2402ELSE6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT2402ELSE6327X TSA1 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 4V 110MA TSSLP-2-1 Product overview: BAT2402ELSE6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT2402ELSE6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT2402ELSE6327XTSA1 - 863476-BAT2402ELSE6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT2402ELSE6327XTSA1
863476-BAT2402ELSE6327XTSA1
Diodes, Rectifiers - Single - BAT2402ELSE6327XTSA1 863476-BAT2402ELSE6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 863476-BAT2402ELSE63 27XTSA1 Features: Diode Schottky 4 V 110mA (DC) Surface Mount PG-TSSLP-2-1 Speed: Small Signal =< 200mA (Io), Any Speed Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BAT2402 Categories: Discrete Semiconductor Products Case / Package: PG-TSSLP-2-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Infineon Technologies
Win Source Part Number: 863476-BAT2402ELSE6327XTSA1
Features: Diode Schottky 4 V 110mA (DC) Surface Mount PG-TSSLP-2-1
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT2402
Categories: Discrete Semiconductor Products
Case / Package: PG-TSSLP-2-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAT2402ELSE6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAT2402ELSE6327XTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAT2402ELSE6327XTSA1
DIODE SCHOTT 4V 110MA TSSLP-2-1

DIODE SCHOTT 4V 110MA TSSLP-2-1

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers Schottky Diodes RF Diodes
Product Number BAT2402ELSE6327XTSA1-ND 284-BAT2402ELSE6327XTSA1 863476-BAT2402ELSE6327XTSA1 BAT2402ELSE6327XTSA1
Product Name RF Diodes 4V 110MA Diode and Rectifier Diodes, Rectifiers - Single - BAT2402ELSE6327XTSA1 Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky
Package 0201 (0603 Metric) Tape & Reel (TR) PG-TSSLP-2-1 PG-TSSLP-2-1
VR 4 volts
Unlock Full Specs
to access all available technical data