Infineon Technologies AG Discrete Semiconductor Products BB659 H7902

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231959-BB659 H7902 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB659 Alternative Parts (Cross-Reference): BB659; BB659H7902XT; BB659E7902; BB659E7902XT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231959-BB659 H7902 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB659 Alternative Parts (Cross-Reference): BB659; BB659H7902XT; BB659E7902; BB659E7902XT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231959-BB659 H7902 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231959-BB659 H7902
Discrete Semiconductor Products 231959-BB659 H7902
Manufacturer: Infineon Technologies Win Source Part Number: 231959-BB659 H7902 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB659 Alternative Parts (Cross-Reference): BB659; BB659H7902XT; BB659E7902; BB659E7902XT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231959-BB659 H7902
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Varactors)
Family Name: BB659
Alternative Parts (Cross-Reference): BB659; BB659H7902XT; BB659E7902; BB659E7902XT;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
30V 36pF Diode and Rectifier - 282-BB659 H7902 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 36pF Diode and Rectifier
282-BB659 H7902
30V 36pF Diode and Rectifier 282-BB659 H7902
Varactor Diode Single 30V 36pF 2-Pin SCD-80 T/R Product overview: BB659 H7902 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB659 H7902 can be used for catalog matching and distributor lookup.

Varactor Diode Single 30V 36pF 2-Pin SCD-80 T/R Product overview: BB659 H7902 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB659 H7902 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Rectifiers
Product Number 231959-BB659 H7902 282-BB659 H7902
Product Name Discrete Semiconductor Products 30V 36pF Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3SF1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
Single Diodes - BAS40/DG/B2,215-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details