Infineon Technologies AG Diode and Rectifier BAT63-07WE6327

Description
RF Mixer and Detector Schottky Diode
Request a Quote Datasheet
Description
RF Mixer and Detector Schottky Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAT63-07WE6327 - Rochester Electronics
Newburyport, MA, United States
RF Mixer and Detector Schottky Diode

RF Mixer and Detector Schottky Diode

Supplier's Site Datasheet
Singapore, Singapore
Diode and Rectifier
284-BAT63-07WE6327
Diode and Rectifier 284-BAT63-07WE6327
MIXER DIODE, LOW BARRIER Product overview: BAT63-07WE6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT63-07WE6327 can be used for catalog matching and distributor lookup.

MIXER DIODE, LOW BARRIER Product overview: BAT63-07WE6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT63-07WE6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT63-07WE6327 - 079499-BAT63-07WE6327 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT63-07WE6327
079499-BAT63-07WE6327
Diodes, Rectifiers - Arrays - BAT63-07WE6327 079499-BAT63-07WE6327
Manufacturer: Infineon Technologies Win Source Part Number: 079499-BAT63-07WE632 7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 3V Voltage - Forward (Vf) (Max) @ If: 300mV @ 1mA Current - Reverse Leakage @ Vr: 10μA @ 3V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 079499-BAT63-07WE6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 3V
Voltage - Forward (Vf) (Max) @ If: 300mV @ 1mA
Current - Reverse Leakage @ Vr: 10μA @ 3V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT343-4
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAT63-07WE6327 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAT63-07WE6327
Discrete Semiconductor Products - Diodes - RF Diodes BAT63-07WE6327
MIXER DIODE, LOW BARRIER

MIXER DIODE, LOW BARRIER

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers Diode Arrays RF Diodes
Product Number BAT63-07WE6327 284-BAT63-07WE6327 079499-BAT63-07WE6327 BAT63-07WE6327
Product Name Diode and Rectifier Diodes, Rectifiers - Arrays - BAT63-07WE6327 Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type Schottky Schottky; Schottky
Diode Applications Detector; Mixer
Life Cycle Stage Obsolete Obsolete(EOL) Active
RoHS Compliant RoHS
Package SOT343 Bulk PG-SOT343-4 PG-SOT343-4
Unlock Full Specs
to access all available technical data