Infineon Technologies AG Diode Arrays BAV 70 B5003

Description
Diode Array 1 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV70B5003INTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70B5003INTR-ND
Diode Arrays BAV70B5003INTR-ND
Diode Array 1 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV 70 B5003 - 912876-BAV 70 B5003 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV 70 B5003
912876-BAV 70 B5003
Diodes, Rectifiers - Arrays - BAV 70 B5003 912876-BAV 70 B5003
Manufacturer: Infineon Technologies Win Source Part Number: 912876-BAV 70 B5003 Features: Diode Array 1 Pair Common Cathode Standard 80 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: BAV70 Categories: Discrete Semiconductor Products Case / Package: PG-SOT23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV70B5003XT, SP000223868, BAV70B5003INDKR, BAV70B5003INCT, BAV70B5003INTR, BAV70B5003

Manufacturer: Infineon Technologies
Win Source Part Number: 912876-BAV 70 B5003
Features: Diode Array 1 Pair Common Cathode Standard 80 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BAV70
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV70B5003XT, SP000223868, BAV70B5003INDKR, BAV70B5003INCT, BAV70B5003INTR, BAV70B5003

Buy Now Datasheet
Singapore, Singapore
80V 200MA SOT23 Diode and Rectifier
286-BAV 70 B5003
80V 200MA SOT23 Diode and Rectifier 286-BAV 70 B5003
DIODE ARRAY GP 80V 200MA SOT23 Product overview: BAV 70 B5003 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV 70 B5003 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 200MA SOT23 Product overview: BAV 70 B5003 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV 70 B5003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number BAV70B5003INTR-ND 912876-BAV 70 B5003 286-BAV 70 B5003
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAV 70 B5003 80V 200MA SOT23 Diode and Rectifier
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details