Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Single BAT54B5003

Description
Win Source Part Number: 1048231-BAT54B5003 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): BAV70-HE3-18; BAS16-E3-18; BAV99-G3-08; BAV199; BAV199Q-7-F; NSD070ALT1GBAT 54 B5003; BAT54 B5003; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: 2156-BAT54B5003,IFEI NFBAT54B5003 Base Product Number: BAT54 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1048231-BAT54B5003 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): BAV70-HE3-18; BAS16-E3-18; BAV99-G3-08; BAV199; BAV199Q-7-F; NSD070ALT1GBAT 54 B5003; BAT54 B5003; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: 2156-BAT54B5003,IFEI NFBAT54B5003 Base Product Number: BAT54 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1048231-BAT54B5003 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1048231-BAT54B5003
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1048231-BAT54B5003
Win Source Part Number: 1048231-BAT54B5003 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): BAV70-HE3-18; BAS16-E3-18; BAV99-G3-08; BAV199; BAV199Q-7-F; NSD070ALT1GBAT 54 B5003; BAT54 B5003; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: 2156-BAT54B5003,IFEI NFBAT54B5003 Base Product Number: BAT54 RoHS Status: Not applicable

Win Source Part Number: 1048231-BAT54B5003
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Alternative Parts (Cross-Reference): BAV70-HE3-18; BAS16-E3-18; BAV99-G3-08; BAV199; BAV199Q-7-F; NSD070ALT1GBAT 54 B5003; BAT54 B5003;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: 2156-BAT54B5003,IFEINFBAT54B5003
Base Product Number: BAT54
RoHS Status: Not applicable

Buy Now Datasheet
 - BAT54B5003 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, Silicon

Supplier's Site Datasheet
Schottky SMD SOT23 Diode and Rectifier - 319-BAT54B5003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD SOT23 Diode and Rectifier
319-BAT54B5003
Schottky SMD SOT23 Diode and Rectifier 319-BAT54B5003
RECTIFIER DIODE, SCHOTTKY / Diode Surface Mount PG-SOT23 Product overview: BAT54B5003 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, SOT23, Diode and Rectifier, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-BAT54B5003 can be used for catalog matching and distributor lookup.

RECTIFIER DIODE, SCHOTTKY / Diode Surface Mount PG-SOT23 Product overview: BAT54B5003 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, SOT23, Diode and Rectifier, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-BAT54B5003 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1048231-BAT54B5003 BAT54B5003 319-BAT54B5003
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky SMD SOT23 Diode and Rectifier
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1827062P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRS1KW80KA-5 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details
RF Diodes - BAT15-05W H6327 - 079478-BAT15-05W H6327 - Win Source Electronics
Specs
Diode Type Schottky; Schottky - 1 Pair Common Cathode
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
2 suppliers