Infineon Technologies AG Variable Capacitance Diodes (Varicaps, Varactors) - BB555-02V E7902 BB555-02V E7902

Description
Manufacturer: Infineon Technologies Win Source Part Number: 200356-BB555-02V E7902 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.3pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 9.8 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SC79-2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 200356-BB555-02V E7902 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.3pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 9.8 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SC79-2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - BB555-02V E7902 - 200356-BB555-02V E7902 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB555-02V E7902
200356-BB555-02V E7902
Variable Capacitance Diodes (Varicaps, Varactors) - BB555-02V E7902 200356-BB555-02V E7902
Manufacturer: Infineon Technologies Win Source Part Number: 200356-BB555-02V E7902 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.3pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 9.8 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SC79-2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 200356-BB555-02V E7902
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.3pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 9.8
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SC79-2
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
30V 20MA Diode and Rectifier - 282-BB555-02V E7902 - ERSAELECTRONICS PTE. LTD.
Singapore
30V 20MA Diode and Rectifier
282-BB555-02V E7902
30V 20MA Diode and Rectifier 282-BB555-02V E7902
DIODE VAR CAP 30V 20MA SC-79 Product overview: BB555-02V E7902 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB555-02V E7902 can be used for catalog matching and distributor lookup.

DIODE VAR CAP 30V 20MA SC-79 Product overview: BB555-02V E7902 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB555-02V E7902 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Rectifiers
Product Number 200356-BB555-02V E7902 282-BB555-02V E7902
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - BB555-02V E7902 30V 20MA Diode and Rectifier
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
200V 250MA SOT23 Diode and Rectifier - 280-BAS21E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
 - BAS316/ZL,135 - Rochester Electronics
Nexperia B.V.
Specs
Package SOD2
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA875C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 120 volts
View Details