Infineon Technologies AG Discrete Semiconductor Products BAS70-07E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231497-BAS70-07E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS70-07 Alternative Parts (Cross-Reference): BAS70-07; BAS7007GEG; BAS7007E6433HTMA1; BAS70-07E6359; Introduction Date: February 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231497-BAS70-07E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS70-07 Alternative Parts (Cross-Reference): BAS70-07; BAS7007GEG; BAS7007E6433HTMA1; BAS70-07E6359; Introduction Date: February 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231497-BAS70-07E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231497-BAS70-07E6327
Discrete Semiconductor Products 231497-BAS70-07E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231497-BAS70-07E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS70-07 Alternative Parts (Cross-Reference): BAS70-07; BAS7007GEG; BAS7007E6433HTMA1; BAS70-07E6359; Introduction Date: February 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231497-BAS70-07E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS70-07
Alternative Parts (Cross-Reference): BAS70-07; BAS7007GEG; BAS7007E6433HTMA1; BAS70-07E6359;
Introduction Date: February 11, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now
Automotive Schottky 0.07A Diode and Rectifier - 286-BAS70-07E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 0.07A Diode and Rectifier
286-BAS70-07E6327
Automotive Schottky 0.07A Diode and Rectifier 286-BAS70-07E6327
Rectifier Diode Schottky Si 0.07A Automotive 4-Pin SOT-143 T/R Product overview: BAS70-07E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.07A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.07A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-07E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky Si 0.07A Automotive 4-Pin SOT-143 T/R Product overview: BAS70-07E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.07A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.07A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-07E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - BAS70-07E6327 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-07E6327
Diode Arrays BAS70-07E6327
BAS70 - HIGH SPEED SWITCHING, CL

BAS70 - HIGH SPEED SWITCHING, CL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Diode Arrays Rectifiers Diodes
Product Number 231497-BAS70-07E6327 286-BAS70-07E6327 BAS70-07E6327
Product Name Discrete Semiconductor Products Automotive Schottky 0.07A Diode and Rectifier Diode Arrays
Diode Type Schottky; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PH868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - MBRP20035L - 883197-MBRP20035L - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721C-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers