Infineon Technologies AG Single Diodes BAT5402VH6327XTSA1

Description
High Speed Switching, Clipping and Clamping
Request a Quote Datasheet
Description
High Speed Switching, Clipping and Clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAT5402VH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
High Speed Switching, Clipping and Clamping

High Speed Switching, Clipping and Clamping

Supplier's Site Datasheet
Single Diodes - BAT5402VH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount PG-SC79-2

Diode Schottky 30V 200mA (DC) Surface Mount PG-SC79-2

Buy Now Datasheet
Single Diodes - BAT5402VH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount PG-SC79-2

Diode Schottky 30V 200mA (DC) Surface Mount PG-SC79-2

Buy Now Datasheet
Single Diodes - BAT5402VH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount PG-SC79-2

Diode Schottky 30V 200mA (DC) Surface Mount PG-SC79-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325717-BAT5402VH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325717-BAT5402VH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325717-BAT5402VH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325717-BAT5402VH632 7XTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 25 V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Supplier Device Package: PG-SC79-2 Case / Package: SC-79, SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 2156-BAT5402VH6327XT SA1,BAT5402VH6327XTS A1CT,BAT 54-02V H6327,BAT 54-02V H6327-ND,BAT5402VH63 27XTSA1TR,SP00074982 8,BAT5402VH6327XTSA1 DKR,INFINFBAT5402VH6 327XTSA1 Base Product Number: BAT5402 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325717-BAT5402VH6327XTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: PG-SC79-2
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 2156-BAT5402VH6327XTSA1,BAT5402VH6327XTSA1CT,BAT 54-02V H6327,BAT 54-02V H6327-ND,BAT5402VH6327XTSA1TR,SP000749828,BAT5402VH6327XTSA1DKR,INFINFBAT5402VH6327XTSA1
Base Product Number: BAT5402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky 30V 200MA Diode and Rectifier - 280-BAT5402VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-BAT5402VH6327XTSA1
Schottky 30V 200MA Diode and Rectifier 280-BAT5402VH6327XTSA1
DIODE SCHOTTKY 30V 200MA SC79-2 Product overview: BAT5402VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT5402VH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SC79-2 Product overview: BAT5402VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT5402VH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2496998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496998
Schottky Diodes & Rectifiers 2496998
Infineon BAT5402VH6327XTSA1

Infineon BAT5402VH6327XTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496999
Schottky Diodes & Rectifiers 2496999
Infineon BAT5402VH6327XTSA1

Infineon BAT5402VH6327XTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496999P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496999P
Schottky Diodes & Rectifiers 2496999P
Infineon BAT5402VH6327XTSA1

Infineon BAT5402VH6327XTSA1

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT5402VH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT5402VH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAT5402VH6327XTSA1
DIODE SCHOTTKY 30V 200MA SC79-2

DIODE SCHOTTKY 30V 200MA SC79-2

Supplier's Site
Diode Schottky 30V 0.2A Automotive 2-Pin SC-79 T/R - 376-BAT5402VH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 30V 0.2A Automotive 2-Pin SC-79 T/R
376-BAT5402VH6327XTSA1
Diode Schottky 30V 0.2A Automotive 2-Pin SC-79 T/R 376-BAT5402VH6327XTSA1
Diode Schottky 30V 0.2A Automotive 2-Pin SC-79 T/R

Diode Schottky 30V 0.2A Automotive 2-Pin SC-79 T/R

Supplier's Site
Single Diodes BAT5402VH6327XTSA1
DIODE SCHOTTKY 30V 200MA SC79-2

DIODE SCHOTTKY 30V 200MA SC79-2

Supplier's Site Datasheet
Schottky Diode, 30V, 0.2A, Sc-79; Diode Configuration Infineon - 13AC8216 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 30V, 0.2A, Sc-79; Diode Configuration Infineon
13AC8216
Schottky Diode, 30V, 0.2A, Sc-79; Diode Configuration Infineon 13AC8216
SCHOTTKY DIODE, 30V, 0.2A, SC-79; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 30V, 0.2A, SC-79; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number BAT5402VH6327XTSA1 BAT5402VH6327XTSA1TR-ND 1325717-BAT5402VH6327XTSA1 280-BAT5402VH6327XTSA1 2496998 BAT5402VH6327XTSA1 376-BAT5402VH6327XTSA1 BAT5402VH6327XTSA1 13AC8216
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 200MA Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Schottky 30V 0.2A Automotive 2-Pin SC-79 T/R Single Diodes Schottky Diode, 30V, 0.2A, Sc-79; Diode Configuration Infineon
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F) ? to 150 C (? to 302 F)
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR) SC-79 SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data