Infineon Technologies AG RF - RF Diode - RF tuning diode - BBY53-03W BBY53-03W

Description
Silicon Tuning Diode Summary of Features High Q hyperabrupt tuning diode Designed for low tuning voltage operation for VCO's in mobile communications equipment High ratio at low reverse voltage Pb-free (RoHS compliant) package
Request a Quote Datasheet
Description
Silicon Tuning Diode Summary of Features High Q hyperabrupt tuning diode Designed for low tuning voltage operation for VCO's in mobile communications equipment High ratio at low reverse voltage Pb-free (RoHS compliant) package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - RF Diode - RF tuning diode - BBY53-03W - BBY53-03W - Infineon Technologies AG
Neubiberg, Germany
RF - RF Diode - RF tuning diode - BBY53-03W
BBY53-03W
RF - RF Diode - RF tuning diode - BBY53-03W BBY53-03W
Silicon Tuning Diode Summary of Features High Q hyperabrupt tuning diode Designed for low tuning voltage operation for VCO's in mobile communications equipment High ratio at low reverse voltage Pb-free (RoHS compliant) package

Silicon Tuning Diode


Summary of Features

  • High Q hyperabrupt tuning diode
  • Designed for low tuning voltage operation for VCO's in mobile communications equipment
  • High ratio at low reverse voltage
  • Pb-free (RoHS compliant) package
Supplier's Site Datasheet
6V 20MA Diode and Rectifier - 282-BBY53-03W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 20MA Diode and Rectifier
282-BBY53-03W
6V 20MA Diode and Rectifier 282-BBY53-03W
DIODE TUNING 6V 20MA SOD-323 Product overview: BBY53-03W from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY53-03W can be used for catalog matching and distributor lookup.

DIODE TUNING 6V 20MA SOD-323 Product overview: BBY53-03W from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY53-03W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BBY53-03W - 200395-BBY53-03W - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BBY53-03W
200395-BBY53-03W
Variable Capacitance Diodes (Varicaps, Varactors) - BBY53-03W 200395-BBY53-03W
Manufacturer: Infineon Technologies Win Source Part Number: 200395-BBY53-03W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.1pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 6V Capacitance Ratio: 2.6 Capacitance Ratio Condition: C1/C3 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 200395-BBY53-03W
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.1pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 6V
Capacitance Ratio: 2.6
Capacitance Ratio Condition: C1/C3
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Diodes Rectifiers Varactor Diodes
Product Number BBY53-03W 282-BBY53-03W 200395-BBY53-03W
Product Name RF - RF Diode - RF tuning diode - BBY53-03W 6V 20MA Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BBY53-03W
Life Cycle Stage discontinued Active
RoHS Compliant RoHS
Package SOD-323; SOD323 Reel - TR PG-SOD323-2
IF 20 mA
Unlock Full Specs
to access all available technical data