Manufacturer: Infineon Technologies
Win Source Part Number: 1325125-BAS7007E6327
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Reverse Recovery Time (trr): 100 ps
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Supplier Device Package: PG-SOT-143-3D
Case / Package: TO-253-4, TO-253AA
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: IFEINFBAS7007E6327HT
Base Product Number: BAS7007
RoHS Status: ROHS3 Compliant
DIODE ARR SCHOTT 70V 70MA SOT143 Product overview: BAS7007E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7007E6327HTSA
Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount TO-253-4, TO-253AA
Schottky Diodes & Rectifiers Silicon Schottky Diode
DIODE ARR SCHOTT 70V 70MA SOT143
DIODE, SCHOTTKY, AEC-Q101, 70V, SOT-143; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 70V SOT143
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 1325125-BAS7007E6327HTSA1 | 286-BAS7007E6327HTSA1 | BAS7007E6327HTSA1DKR-ND | BAS7007E6327HTSA1 | BAS7007E6327HTSA1 | 13AC8211 | BAS7007E6327HTSA1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 70V 70MA Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Aec-Q101, 70V, Sot-143; Diode Configuration Infineon | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 70 volts | 70 volts | |||||
| IR | 0.1000 mA | 1.00E-4 mA |