Manufacturer: Infineon Technologies
Win Source Part Number: 231537-BAT17-04 E6327
Category: Discrete Semiconductor Products
Family: RF Diodes
Family Name: BAT17-04
Alternative Parts (Cross-Reference): BAT17-04; BAT17-04E6583; BAT17-04E6587; BAT17-04-T&R;
Introduction Date: March 01, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
RF Diode Schottky 4V 150mW 3-Pin SOT-23 T/R Product overview: BAT17-04 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 150mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 150mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT17-04 E6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Diodes | Rectifiers |
| Product Number | 231537-BAT17-04 E6327 | 284-BAT17-04 E6327 |
| Product Name | Discrete Semiconductor Products | Schottky 4V 150mW SOT-23 Diode and Rectifier |
| Diode Type | Schottky; RF Diodes |