Infineon Technologies AG RF Diodes BAT6804WH6327XTSA1

Description
RF Diode Schottky - 1 Pair Series Connection 8V 130mA 150mW PG-SOT323
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Pair Series Connection 8V 130mA 150mW PG-SOT323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAT6804WH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 8V 130mA 150mW PG-SOT323

RF Diode Schottky - 1 Pair Series Connection 8V 130mA 150mW PG-SOT323

Buy Now Datasheet
RF Diodes - BAT6804WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 8V 130mA 150mW PG-SOT323

RF Diode Schottky - 1 Pair Series Connection 8V 130mA 150mW PG-SOT323

Buy Now Datasheet
RF Diodes - BAT6804WH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 8V 130mA 150mW PG-SOT323

RF Diode Schottky - 1 Pair Series Connection 8V 130mA 150mW PG-SOT323

Buy Now Datasheet
Singapore, Singapore
Schottky 8V 150MW Diode and Rectifier
284-BAT6804WH6327XTSA1
Schottky 8V 150MW Diode and Rectifier 284-BAT6804WH6327XTSA1
DIODE SCHOTTKY 8V 150MW SOT323-3 Product overview: BAT6804WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6804WH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 8V 150MW SOT323-3 Product overview: BAT6804WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6804WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAT6804WH6327XTSA1 - 108107-BAT6804WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAT6804WH6327XTSA1
108107-BAT6804WH6327XTSA1
RF Diodes - BAT6804WH6327XTSA1 108107-BAT6804WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 108107-BAT6804WH6327 XTSA1 Packaging: Reel - TR Current - Max: 130mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 8V Power Dissipation (Max): 150mW Resistance @ If, F: 10 Ohm @ 5mA, 10kHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 108107-BAT6804WH6327XTSA1
Packaging: Reel - TR
Current - Max: 130mA
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 8V
Power Dissipation (Max): 150mW
Resistance @ If, F: 10 Ohm @ 5mA, 10kHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BAT6804WH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Mixer Diode, Very High Frequency to Ultra High Frequency, Silicon

Mixer Diode, Very High Frequency to Ultra High Frequency, Silicon

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2168342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168342
Schottky Diodes & Rectifiers 2168342
Infineon BAT6804WH6327XTSA1

Infineon BAT6804WH6327XTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2168342P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168342P
Schottky Diodes & Rectifiers 2168342P
Infineon BAT6804WH6327XTSA1

Infineon BAT6804WH6327XTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2168341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168341
Schottky Diodes & Rectifiers 2168341
Infineon BAT6804WH6327XTSA1

Infineon BAT6804WH6327XTSA1

Supplier's Site
DIODE SCHOTTKY 8V 150MW SOT323-3

DIODE SCHOTTKY 8V 150MW SOT323-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT6804WH6327XTSA1
Schottky Diodes & Rectifiers BAT6804WH6327XTSA1
Schottky Diodes & Rectifiers RF DIODE

Schottky Diodes & Rectifiers RF DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAT6804WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAT6804WH6327XTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAT6804WH6327XTSA1
DIODE SCHOTTKY 8V 150MW SOT323-3

DIODE SCHOTTKY 8V 150MW SOT323-3

Supplier's Site
Schottky Diode, 8V, 0.13A, Sot-323; Diode Configuration Infineon - 13AC8225 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 8V, 0.13A, Sot-323; Diode Configuration Infineon
13AC8225
Schottky Diode, 8V, 0.13A, Sot-323; Diode Configuration Infineon 13AC8225
SCHOTTKY DIODE, 8V, 0.13A, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:8V; Average Forward Current:130mA; Forward Voltage Max:500mV; Forward Surge Current:-; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 8V, 0.13A, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:8V; Average Forward Current:130mA; Forward Voltage Max:500mV; Forward Surge Current:-; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Diodes Rectifiers RF Diodes Diodes Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes RF Diodes Schottky Diodes
Product Number BAT6804WH6327XTSA1DKR-ND 284-BAT6804WH6327XTSA1 108107-BAT6804WH6327XTSA1 BAT6804WH6327XTSA1 2168342 2168342P BAT6804WH6327XTSA1 BAT6804WH6327XTSA1 BAT6804WH6327XTSA1 13AC8225
Product Name RF Diodes Schottky 8V 150MW Diode and Rectifier RF Diodes - BAT6804WH6327XTSA1 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers RF Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - RF Diodes Schottky Diode, 8V, 0.13A, Sot-323; Diode Configuration Infineon
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Pair Series Connection Schottky Schottky
Package SOT323; SC-70, SOT-323 Tape & Reel (TR) PG-SOT323-3 Sot-323 SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT-323-3 PG-SOT323
VR 8 volts
CT 1 pF 1 pF
Unlock Full Specs
to access all available technical data