Infineon Technologies AG 10V 18pF Diode and Rectifier BB190

Description
Diode VAR Cap Single 10V 18pF 2-Pin SOD-323 T/R Product overview: BB190 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 18pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 18pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB190 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode VAR Cap Single 10V 18pF 2-Pin SOD-323 T/R Product overview: BB190 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 18pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 18pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB190 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10V 18pF Diode and Rectifier - 282-BB190 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 18pF Diode and Rectifier
282-BB190
10V 18pF Diode and Rectifier 282-BB190
Diode VAR Cap Single 10V 18pF 2-Pin SOD-323 T/R Product overview: BB190 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 18pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 18pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB190 can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 10V 18pF 2-Pin SOD-323 T/R Product overview: BB190 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 18pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 18pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB190 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231890-BB190 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231890-BB190
Discrete Semiconductor Products 231890-BB190
Manufacturer: Infineon Technologies Win Source Part Number: 231890-BB190 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB190 Alternative Parts (Cross-Reference): 1SV293; 1SV293(TPH3,F); 1SV293(TPH); 1SV293(TPH3); Introduction Date: November 07, 2000 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 231890-BB190
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Varactors)
Family Name: BB190
Alternative Parts (Cross-Reference): 1SV293; 1SV293(TPH3,F); 1SV293(TPH); 1SV293(TPH3);
Introduction Date: November 07, 2000
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BB190 231890-BB190
Product Name 10V 18pF Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data