Infineon Technologies AG Discrete Semiconductor Products - Diodes - RF BAT68E6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325731-BAT68E6327HT SA1 Category: Discrete Semiconductor Products>Diodes - RF Packaging: Reel - TR Standard Package: 3,000 Current - Max: 130 mA Diode Type: Schottky - Single Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 8V Power Dissipation (Max): 150 mW Resistance @ If, F: 10Ohm @ 5mA, 10kHz Supplier Device Package: PG-SOT23 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT 68 E6327TR-ND,BAT 68 E6327DKR,BAT68E6327H TSA1TR,BAT 68 E6327CT,BAT68E6327XT ,INFINFBAT68E6327HTS A1,2156-BAT68E6327HT SA1,BAT68E6327HTSA1C T,BAT 68 E6327,BAT 68 E6327DKR-ND,BAT 68 E6327-ND,BAT 68 E6327CT-ND,BAT68E632 7HTSA1DKR,SP00001251 4 Base Product Number: BAT68 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325731-BAT68E6327HT SA1 Category: Discrete Semiconductor Products>Diodes - RF Packaging: Reel - TR Standard Package: 3,000 Current - Max: 130 mA Diode Type: Schottky - Single Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 8V Power Dissipation (Max): 150 mW Resistance @ If, F: 10Ohm @ 5mA, 10kHz Supplier Device Package: PG-SOT23 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT 68 E6327TR-ND,BAT 68 E6327DKR,BAT68E6327H TSA1TR,BAT 68 E6327CT,BAT68E6327XT ,INFINFBAT68E6327HTS A1,2156-BAT68E6327HT SA1,BAT68E6327HTSA1C T,BAT 68 E6327,BAT 68 E6327DKR-ND,BAT 68 E6327-ND,BAT 68 E6327CT-ND,BAT68E632 7HTSA1DKR,SP00001251 4 Base Product Number: BAT68 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - RF - 1325731-BAT68E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1325731-BAT68E6327HTSA1
Discrete Semiconductor Products - Diodes - RF 1325731-BAT68E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325731-BAT68E6327HT SA1 Category: Discrete Semiconductor Products>Diodes - RF Packaging: Reel - TR Standard Package: 3,000 Current - Max: 130 mA Diode Type: Schottky - Single Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 8V Power Dissipation (Max): 150 mW Resistance @ If, F: 10Ohm @ 5mA, 10kHz Supplier Device Package: PG-SOT23 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT 68 E6327TR-ND,BAT 68 E6327DKR,BAT68E6327H TSA1TR,BAT 68 E6327CT,BAT68E6327XT ,INFINFBAT68E6327HTS A1,2156-BAT68E6327HT SA1,BAT68E6327HTSA1C T,BAT 68 E6327,BAT 68 E6327DKR-ND,BAT 68 E6327-ND,BAT 68 E6327CT-ND,BAT68E632 7HTSA1DKR,SP00001251 4 Base Product Number: BAT68 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325731-BAT68E6327HTSA1
Category: Discrete Semiconductor Products>Diodes - RF
Packaging: Reel - TR
Standard Package: 3,000
Current - Max: 130 mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 8V
Power Dissipation (Max): 150 mW
Resistance @ If, F: 10Ohm @ 5mA, 10kHz
Supplier Device Package: PG-SOT23
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT 68 E6327TR-ND,BAT 68 E6327DKR,BAT68E6327HTSA1TR,BAT 68 E6327CT,BAT68E6327XT,INFINFBAT68E6327HTSA1,2156-BAT68E6327HTSA1,BAT68E6327HTSA1CT,BAT 68 E6327,BAT 68 E6327DKR-ND,BAT 68 E6327-ND,BAT 68 E6327CT-ND,BAT68E6327HTSA1DKR,SP000012514
Base Product Number: BAT68
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2626712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2626712
Schottky Diodes & Rectifiers 2626712
Infineon BAT68E6327HTSA1

Infineon BAT68E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2626710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2626710
Schottky Diodes & Rectifiers 2626710
Infineon BAT68E6327HTSA1

Infineon BAT68E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2626712P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2626712P
Schottky Diodes & Rectifiers 2626712P
Infineon BAT68E6327HTSA1

Infineon BAT68E6327HTSA1

Supplier's Site
 - BAT68E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
RF Mixer and Detector Schottky Diode

RF Mixer and Detector Schottky Diode

Supplier's Site Datasheet
Singapore, Singapore
Schottky 8V 150MW SOT23 Diode and Rectifier
284-BAT68E6327HTSA1
Schottky 8V 150MW SOT23 Diode and Rectifier 284-BAT68E6327HTSA1
DIODE SCHOTTKY 8V 150MW SOT23-3 Product overview: BAT68E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 150MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 150MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT68E6327HTSA1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 8V 150MW SOT23-3 Product overview: BAT68E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 150MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 150MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT68E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAT68E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 8V 130mA 150mW PG-SOT23

RF Diode Schottky - Single 8V 130mA 150mW PG-SOT23

Buy Now Datasheet
RF Diodes - BAT68E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 8V 130mA 150mW PG-SOT23

RF Diode Schottky - Single 8V 130mA 150mW PG-SOT23

Buy Now Datasheet
RF Diodes - BAT68E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 8V 130mA 150mW PG-SOT23

RF Diode Schottky - Single 8V 130mA 150mW PG-SOT23

Buy Now Datasheet
DIODE SCHOTTKY 8V 150MW SOT23-3

DIODE SCHOTTKY 8V 150MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT68E6327HTSA1
Schottky Diodes & Rectifiers BAT68E6327HTSA1
Schottky Diodes & Rectifiers Silicon Schottky Diodes 8V 130mA

Schottky Diodes & Rectifiers Silicon Schottky Diodes 8V 130mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAT68E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAT68E6327HTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAT68E6327HTSA1
DIODE SCHOTTKY 8V 150MW SOT23-3

DIODE SCHOTTKY 8V 150MW SOT23-3

Supplier's Site
Diode, Schottky, 8V, 0.13A, Sot-23; Diode Configuration Infineon - 13AC8223 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 8V, 0.13A, Sot-23; Diode Configuration Infineon
13AC8223
Diode, Schottky, 8V, 0.13A, Sot-23; Diode Configuration Infineon 13AC8223
DIODE, SCHOTTKY, 8V, 0.13A, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:8V; Forward Current If(AV):130mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:-; Operating Temperature Max:150°C; RoHS Compliant: Yes

DIODE, SCHOTTKY, 8V, 0.13A, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:8V; Forward Current If(AV):130mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:-; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Diodes Rectifiers RF Diodes Rectifiers RF Diodes Schottky Diodes Schottky Diodes RF Diodes Schottky Diodes
Product Number 1325731-BAT68E6327HTSA1 2626712 BAT68E6327HTSA1 284-BAT68E6327HTSA1 BAT68E6327HTSA1DKR-ND BAT68E6327HTSA1 BAT68E6327HTSA1 BAT68E6327HTSA1 13AC8223
Product Name Discrete Semiconductor Products - Diodes - RF Schottky Diodes & Rectifiers Schottky 8V 150MW SOT23 Diode and Rectifier RF Diodes RF Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - RF Diodes Diode, Schottky, 8V, 0.13A, Sot-23; Diode Configuration Infineon
Configuration Single Single
Diode Type Schottky; Schottky - Single Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 PG-SOT23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 PG-SOT23
PD 150 milliwatts
Unlock Full Specs
to access all available technical data