Infineon Technologies AG Discrete Semiconductor Products BAS78D

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231514-BAS78D Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS78D Alternative Parts (Cross-Reference): CZR1-04TRPBFREECZR1- 04TR; CZR1-04; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231514-BAS78D Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS78D Alternative Parts (Cross-Reference): CZR1-04TRPBFREECZR1- 04TR; CZR1-04; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231514-BAS78D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231514-BAS78D
Discrete Semiconductor Products 231514-BAS78D
Manufacturer: Infineon Technologies Win Source Part Number: 231514-BAS78D Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS78D Alternative Parts (Cross-Reference): CZR1-04TRPBFREECZR1- 04TR; CZR1-04; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231514-BAS78D
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS78D
Alternative Parts (Cross-Reference): CZR1-04TRPBFREECZR1-04TR; CZR1-04;
Introduction Date: May 01, 1991
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
400V 1A Diode and Rectifier - 280-BAS78D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-BAS78D
400V 1A Diode and Rectifier 280-BAS78D
Silicon Switching Diodes / Diode Switching Si 400V 1A 4-Pin(3+Tab) SOT-223 Product overview: BAS78D from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS78D can be used for catalog matching and distributor lookup.

Silicon Switching Diodes / Diode Switching Si 400V 1A 4-Pin(3+Tab) SOT-223 Product overview: BAS78D from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS78D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 231514-BAS78D 280-BAS78D
Product Name Discrete Semiconductor Products 400V 1A Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220336 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSCH5000 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details