Infineon Technologies AG Automotive 85V 0.2A SOT-23 Diode and Rectifier BAV99E6767

Description
Diode Switching Si 85V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BAV99E6767 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99E6767 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Switching Si 85V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BAV99E6767 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99E6767 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 85V 0.2A SOT-23 Diode and Rectifier - 286-BAV99E6767 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.2A SOT-23 Diode and Rectifier
286-BAV99E6767
Automotive 85V 0.2A SOT-23 Diode and Rectifier 286-BAV99E6767
Diode Switching Si 85V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BAV99E6767 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99E6767 can be used for catalog matching and distributor lookup.

Diode Switching Si 85V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BAV99E6767 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99E6767 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231798-BAV99E6767 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231798-BAV99E6767
Discrete Semiconductor Products 231798-BAV99E6767
Manufacturer: Infineon Technologies Win Source Part Number: 231798-BAV99E6767 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAV99 Alternative Parts (Cross-Reference): BAV99GEG; BAV99; BAV99B6327; BAV99E6359; Introduction Date: February 21, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231798-BAV99E6767
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAV99
Alternative Parts (Cross-Reference): BAV99GEG; BAV99; BAV99B6327; BAV99E6359;
Introduction Date: February 21, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAV99E6767 231798-BAV99E6767
Product Name Automotive 85V 0.2A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Dual high-speed switching diode - 1PS300,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details