Infineon Technologies AG Discrete Semiconductor Products BB619

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231949-BB619 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB619 Alternative Parts (Cross-Reference): BB729; BB729/D3; BB729/D4; BB731; Introduction Date: October 01, 1994 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231949-BB619 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB619 Alternative Parts (Cross-Reference): BB729; BB729/D3; BB729/D4; BB731; Introduction Date: October 01, 1994 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231949-BB619 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231949-BB619
Discrete Semiconductor Products 231949-BB619
Manufacturer: Infineon Technologies Win Source Part Number: 231949-BB619 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB619 Alternative Parts (Cross-Reference): BB729; BB729/D3; BB729/D4; BB731; Introduction Date: October 01, 1994 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231949-BB619
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Varactors)
Family Name: BB619
Alternative Parts (Cross-Reference): BB729; BB729/D3; BB729/D4; BB731;
Introduction Date: October 01, 1994
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
30V 36pF Diode and Rectifier - 282-BB619 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 36pF Diode and Rectifier
282-BB619
30V 36pF Diode and Rectifier 282-BB619
Diode VAR Cap Single 30V 36pF 2-Pin SOD-123 Product overview: BB619 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB619 can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 30V 36pF 2-Pin SOD-123 Product overview: BB619 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB619 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Rectifiers
Product Number 231949-BB619 282-BB619
Product Name Discrete Semiconductor Products 30V 36pF Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441997P - RS Components, Ltd.
Specs
Package DO-41; DO-41
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes - 2PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
RF Diodes - BA892H6327 - 722529-BA892H6327 - Win Source Electronics
Infineon Technologies AG
View Details
2 suppliers