Infineon Technologies AG 80V 200MA Diode and Rectifier BAV99SE6433

Description
DIODE ARRAY GP 80V 200MA SOT363 Product overview: BAV99SE6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99SE6433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 200MA SOT363 Product overview: BAV99SE6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99SE6433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 200MA Diode and Rectifier - 286-BAV99SE6433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 200MA Diode and Rectifier
286-BAV99SE6433
80V 200MA Diode and Rectifier 286-BAV99SE6433
DIODE ARRAY GP 80V 200MA SOT363 Product overview: BAV99SE6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99SE6433 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 200MA SOT363 Product overview: BAV99SE6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99SE6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV99SE6433 - 039563-BAV99SE6433 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99SE6433
039563-BAV99SE6433
Diodes, Rectifiers - Arrays - BAV99SE6433 039563-BAV99SE6433
Manufacturer: Infineon Technologies Win Source Part Number: 039563-BAV99SE6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 150nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 039563-BAV99SE6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 150nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT363-6
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAV99SE6433 039563-BAV99SE6433
Product Name 80V 200MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAV99SE6433
Package Reel - TR PG-SOT363-6
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data