Infineon Technologies AG Diodes, Rectifiers - Single - BAT64-02W E6327 BAT64-02W E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 200345-BAT64-02W E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 120mA Voltage - Forward (Vf) (Max) @ If: 750mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 30V Capacitance @ Vr, F: 6pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SCD80-2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 200345-BAT64-02W E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 120mA Voltage - Forward (Vf) (Max) @ If: 750mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 30V Capacitance @ Vr, F: 6pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SCD80-2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT64-02W E6327 - 200345-BAT64-02W E6327 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT64-02W E6327
200345-BAT64-02W E6327
Diodes, Rectifiers - Single - BAT64-02W E6327 200345-BAT64-02W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 200345-BAT64-02W E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 120mA Voltage - Forward (Vf) (Max) @ If: 750mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 30V Capacitance @ Vr, F: 6pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SCD80-2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 200345-BAT64-02W E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 120mA
Voltage - Forward (Vf) (Max) @ If: 750mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 30V
Capacitance @ Vr, F: 6pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SCD80-2
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 40V 120MA Diode and Rectifier - 280-BAT64-02W E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 120MA Diode and Rectifier
280-BAT64-02W E6327
Schottky 40V 120MA Diode and Rectifier 280-BAT64-02W E6327
DIODE SCHOTTKY 40V 120MA SCD80-2 Product overview: BAT64-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT64-02W E6327 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 120MA SCD80-2 Product overview: BAT64-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT64-02W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 200345-BAT64-02W E6327 280-BAT64-02W E6327
Product Name Diodes, Rectifiers - Single - BAT64-02W E6327 Schottky 40V 120MA Diode and Rectifier
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data