Infineon Technologies AG Automotive 300V 0.25A Diode and Rectifier BAW101 E6327

Description
Rectifier Diode Switching 300V 0.25A 1000ns Automotive 4-Pin SOT-143 T/R Product overview: BAW101 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 300V, 0.25A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW101 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching 300V 0.25A 1000ns Automotive 4-Pin SOT-143 T/R Product overview: BAW101 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 300V, 0.25A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW101 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 300V 0.25A Diode and Rectifier - 286-BAW101 E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 300V 0.25A Diode and Rectifier
286-BAW101 E6327
Automotive 300V 0.25A Diode and Rectifier 286-BAW101 E6327
Rectifier Diode Switching 300V 0.25A 1000ns Automotive 4-Pin SOT-143 T/R Product overview: BAW101 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 300V, 0.25A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW101 E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 300V 0.25A 1000ns Automotive 4-Pin SOT-143 T/R Product overview: BAW101 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 300V, 0.25A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW101 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231817-BAW101 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231817-BAW101 E6327
Discrete Semiconductor Products 231817-BAW101 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231817-BAW101 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAW101 Alternative Parts (Cross-Reference): BAW101Q-7; BAV23,215; BAV23/DG/B2; BAW101/B T/R; Introduction Date: February 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231817-BAW101 E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAW101
Alternative Parts (Cross-Reference): BAW101Q-7; BAV23,215; BAV23/DG/B2; BAW101/B T/R;
Introduction Date: February 11, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAW101 E6327 231817-BAW101 E6327
Product Name Automotive 300V 0.25A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data