Silicon Variable Capacitance Diode
Summary of Features
Potential Applications
DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB844 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB844 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 200382-BB844
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 13pF @ 8V, 1MHz
Voltage - Peak Reverse (Max): 18V
Capacitance Ratio: 3.8
Capacitance Ratio Condition: C2/C8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | Varactor Diodes |
| Product Number | BB844 | 282-BB844 | 200382-BB844 |
| Product Name | RF - RF Diode - RF tuning diode - BB844 | 18V 50MA SOT-23 Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - BB844 |
| Life Cycle Stage | discontinued | Active | |
| RoHS Compliant | RoHS | ||
| Package | SOT23; SOT23 | Reel - TR | PG-SOT23-3 |
| IF | 20 mA |