Infineon Technologies AG Schottky 8V 130MA Diode and Rectifier BAT68-08S

Description
DIODE SCHOTTKY 8V 130MA SOT-363 Product overview: BAT68-08S from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 130MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 130MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT68-08S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 8V 130MA SOT-363 Product overview: BAT68-08S from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 130MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 130MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT68-08S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 8V 130MA Diode and Rectifier - 284-BAT68-08S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 8V 130MA Diode and Rectifier
284-BAT68-08S
Schottky 8V 130MA Diode and Rectifier 284-BAT68-08S
DIODE SCHOTTKY 8V 130MA SOT-363 Product overview: BAT68-08S from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 130MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 130MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT68-08S can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 8V 130MA SOT-363 Product overview: BAT68-08S from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 130MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 130MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT68-08S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAT68-08S - 079506-BAT68-08S - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAT68-08S
079506-BAT68-08S
RF Diodes - BAT68-08S 079506-BAT68-08S
Manufacturer: Infineon Technologies Win Source Part Number: 079506-BAT68-08S Packaging: Reel - TR Current - Max: 130mA Diode Type: Schottky - 3 Independent Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 8V Power Dissipation (Max): 150mW Resistance @ If, F: 10 Ohm @ 5mA, 10kHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT363-6 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 079506-BAT68-08S
Packaging: Reel - TR
Current - Max: 130mA
Diode Type: Schottky - 3 Independent
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 8V
Power Dissipation (Max): 150mW
Resistance @ If, F: 10 Ohm @ 5mA, 10kHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT363-6
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-BAT68-08S 079506-BAT68-08S
Product Name Schottky 8V 130MA Diode and Rectifier RF Diodes - BAT68-08S
Package Reel - TR PG-SOT363-6
Tj 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky - 3 Independent
Unlock Full Specs
to access all available technical data