The BAT15-099R is a silicon RF Schottky diode designed for mixer applications up to 12 GHz, featuring an integrated guard ring for over-voltage protection. It is packaged in the SOT143 case, measuring 2.9 mm x 2.4 mm x 1 mm. The diode has a typical junction capacitance of 0.29 pF at 0 V and 1 MHz, a typical series inductance of 2 nH, and a forward voltage of 0.25 V at 10 mA. It operates from -55 °C to 150 °C and is RoHS compliant and halogen free. The device is qualified for industrial applications per JEDEC JESD47/20/22 and is ESD sensitive.
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099R a suitable choice for mixer functions in applications which frequencies are as high as 12 GHz.
Summary of Features
• Low inductance Ls = 2 nH (typical)
• Low capacitance C = 0.29 pF (typical)
• Industry standard SOT143 (2.9 mm x 2.4 mm x 1 mm)
• Pb-free (RoHS compliant) and halogen free
Potential Applications
For mixers in:
• Satellite systems
• Low noise blocks for Ku bands
• Security systems
Manufacturer: Infineon Technologies
Win Source Part Number: 200338-BAT15-099R
Packaging: Reel - TR
Current - Max: 110mA
Diode Type: Schottky - 1 Bridge
Capacitance @ Vr, F: 0.5pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Power Dissipation (Max): 100mW
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT143-4
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 4V 110MA SOT-143 Product overview: BAT15-099R from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT15-099R can be used for catalog matching and distributor lookup.
MIXER DIODE, LOW BARRIER, X BAND
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | Diodes |
| Product Number | BAT15-099R | 200338-BAT15-099R | 284-BAT15-099R | BAT15-099R |
| Product Name | RF Mixer and Detector Schottky Diode | RF Diodes - BAT15-099R | Schottky 4V 110MA Diode and Rectifier | RF Diodes |
| Diode Type | Schottky | Schottky; Schottky - 1 Bridge | ||
| Diode Applications | Detector; Mixer | |||
| Life Cycle Stage | active and preferred | Declining; Not For New Designs | ||
| RoHS Compliant | RoHS | |||
| Package | SOT143; SOT143-4-4 | PG-SOT143-4 | Reel - TR |