Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Arrays BAT6406E6327HTSA1

Description
Win Source Part Number: 1143748-BAT6406E6327 HTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, BAT64 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 750 mV @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): BAT 64-06; BAT 64-06 E6327; BAT 6406 E6327; BAT64-06; BAT64-06 E6327; BAT64-06-E6327; BAT64-06E6327; BAT6406; BAT6406 E6327; BAT6406E6327; SP000010311; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: IFEINFBAT6406E6327HT SA1,BAT 64-06 E6327DKR,BAT 64-06 E6327TR-ND,BAT 64-06 E6327-ND,BAT 64-06 E6327CT-ND,BAT6406E6 327HTSA1TR,BAT6406E6 327HTSA1DKR,BAT 64-06 E6327DKR-ND,BAT 64-06 E6327CT,BAT6406E6327 HTSA1CT,BAT6406E6327 ,SP000010311,2156-BA T6406E6327HTSA1,BAT6 406E6327XT,BAT6406E6 327BTSA1,BAT 64-06 E6327 Base Product Number: BAT6406
Request a Quote Datasheet
Description
Win Source Part Number: 1143748-BAT6406E6327 HTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, BAT64 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 750 mV @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): BAT 64-06; BAT 64-06 E6327; BAT 6406 E6327; BAT64-06; BAT64-06 E6327; BAT64-06-E6327; BAT64-06E6327; BAT6406; BAT6406 E6327; BAT6406E6327; SP000010311; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: IFEINFBAT6406E6327HT SA1,BAT 64-06 E6327DKR,BAT 64-06 E6327TR-ND,BAT 64-06 E6327-ND,BAT 64-06 E6327CT-ND,BAT6406E6 327HTSA1TR,BAT6406E6 327HTSA1DKR,BAT 64-06 E6327DKR-ND,BAT 64-06 E6327CT,BAT6406E6327 HTSA1CT,BAT6406E6327 ,SP000010311,2156-BA T6406E6327HTSA1,BAT6 406E6327XT,BAT6406E6 327BTSA1,BAT 64-06 E6327 Base Product Number: BAT6406
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1143748-BAT6406E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1143748-BAT6406E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1143748-BAT6406E6327HTSA1
Win Source Part Number: 1143748-BAT6406E6327 HTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, BAT64 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 750 mV @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): BAT 64-06; BAT 64-06 E6327; BAT 6406 E6327; BAT64-06; BAT64-06 E6327; BAT64-06-E6327; BAT64-06E6327; BAT6406; BAT6406 E6327; BAT6406E6327; SP000010311; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: IFEINFBAT6406E6327HT SA1,BAT 64-06 E6327DKR,BAT 64-06 E6327TR-ND,BAT 64-06 E6327-ND,BAT 64-06 E6327CT-ND,BAT6406E6 327HTSA1TR,BAT6406E6 327HTSA1DKR,BAT 64-06 E6327DKR-ND,BAT 64-06 E6327CT,BAT6406E6327 HTSA1CT,BAT6406E6327 ,SP000010311,2156-BA T6406E6327HTSA1,BAT6 406E6327XT,BAT6406E6 327BTSA1,BAT 64-06 E6327 Base Product Number: BAT6406

Win Source Part Number: 1143748-BAT6406E6327HTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, BAT64
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 120mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Alternative Parts (Cross-Reference): BAT 64-06; BAT 64-06 E6327; BAT 6406 E6327; BAT64-06; BAT64-06 E6327; BAT64-06-E6327; BAT64-06E6327; BAT6406; BAT6406 E6327; BAT6406E6327; SP000010311;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: IFEINFBAT6406E6327HTSA1,BAT 64-06 E6327DKR,BAT 64-06 E6327TR-ND,BAT 64-06 E6327-ND,BAT 64-06 E6327CT-ND,BAT6406E6327HTSA1TR,BAT6406E6327HTSA1DKR,BAT 64-06 E6327DKR-ND,BAT 64-06 E6327CT,BAT6406E6327HTSA1CT,BAT6406E6327,SP000010311,2156-BAT6406E6327HTSA1,BAT6406E6327XT,BAT6406E6327BTSA1,BAT 64-06 E6327
Base Product Number: BAT6406

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2168339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168339
Schottky Diodes & Rectifiers 2168339
Infineon BAT6406E6327HTSA1

Infineon BAT6406E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2168340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168340
Schottky Diodes & Rectifiers 2168340
Infineon BAT6406E6327HTSA1

Infineon BAT6406E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2168340P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168340P
Schottky Diodes & Rectifiers 2168340P
Infineon BAT6406E6327HTSA1

Infineon BAT6406E6327HTSA1

Supplier's Site
Diode Arrays - BAT6406E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT6406E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT6406E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
40V 250MA SOT23 Diode and Rectifier
286-BAT6406E6327HTSA1
40V 250MA SOT23 Diode and Rectifier 286-BAT6406E6327HTSA1
DIODE ARR SCHOTT 40V 250MA SOT23 Product overview: BAT6406E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT6406E6327HTSA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 250MA SOT23 Product overview: BAT6406E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT6406E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT6406E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT6406E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAT6406E6327HTSA1
DIODE ARR SCHOTT 40V 250MA SOT23

DIODE ARR SCHOTT 40V 250MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT6406E6327HTSA1
Schottky Diodes & Rectifiers BAT6406E6327HTSA1
Schottky Diodes & Rectifiers 40V 0.12A

Schottky Diodes & Rectifiers 40V 0.12A

Buy Now Datasheet
Small Signal Schottky Diode, 40V, 0.25A; Diode Configuration Infineon - 22AC8005 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Schottky Diode, 40V, 0.25A; Diode Configuration Infineon
22AC8005
Small Signal Schottky Diode, 40V, 0.25A; Diode Configuration Infineon 22AC8005
SMALL SIGNAL SCHOTTKY DIODE, 40V, 0.25A; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:250mA; Forward Voltage Max:750mV; Forward Surge Current:800mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

SMALL SIGNAL SCHOTTKY DIODE, 40V, 0.25A; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:250mA; Forward Voltage Max:750mV; Forward Surge Current:800mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 1143748-BAT6406E6327HTSA1 2168339 2168340P BAT6406E6327HTSA1TR-ND 286-BAT6406E6327HTSA1 BAT6406E6327HTSA1 BAT6406E6327HTSA1 22AC8005
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays 40V 250MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Small Signal Schottky Diode, 40V, 0.25A; Diode Configuration Infineon
Diode Type Schottky; Schottky Schottky
VF 0.7500 volts 0.7500 volts 0.7500 volts
VR 40 volts
IR 0.0020 mA
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data