Infineon Technologies AG 70V 70MA Diode and Rectifier BAS7007WH6327XTSA1

Description
DIODE ARR SCHOTT 70V 70MA SOT343 Product overview: BAS7007WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7007WH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 70V 70MA SOT343 Product overview: BAS7007WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7007WH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70V 70MA Diode and Rectifier - 286-BAS7007WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70V 70MA Diode and Rectifier
286-BAS7007WH6327XTSA1
70V 70MA Diode and Rectifier 286-BAS7007WH6327XTSA1
DIODE ARR SCHOTT 70V 70MA SOT343 Product overview: BAS7007WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7007WH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 70V 70MA SOT343 Product overview: BAS7007WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7007WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS7007WH6327XTSA1 - 113109-BAS7007WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS7007WH6327XTSA1
113109-BAS7007WH6327XTSA1
Diodes, Rectifiers - Arrays - BAS7007WH6327XTSA1 113109-BAS7007WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 113109-BAS7007WH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-343 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 113109-BAS7007WH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-343
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - BAS7007WH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount SC-82A, SOT-343

Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount SC-82A, SOT-343

Buy Now Datasheet
Diode Arrays - BAS7007WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount SC-82A, SOT-343

Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount SC-82A, SOT-343

Buy Now Datasheet
Diode Arrays - BAS7007WH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount SC-82A, SOT-343

Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount SC-82A, SOT-343

Buy Now Datasheet
 - BAS7007WH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.07A, 70V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.07A, 70V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS7007WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS7007WH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS7007WH6327XTSA1
DIODE ARR SCHOTT 70V 70MA SOT343

DIODE ARR SCHOTT 70V 70MA SOT343

Supplier's Site
DIODE ARRAY SCHOTTKY 70V SOT343

DIODE ARRAY SCHOTTKY 70V SOT343

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS7007WH6327XTSA1
Schottky Diodes & Rectifiers BAS7007WH6327XTSA1
Schottky Diodes & Rectifiers AF SCHOTTKY DIODE

Schottky Diodes & Rectifiers AF SCHOTTKY DIODE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes
Product Number 286-BAS7007WH6327XTSA1 113109-BAS7007WH6327XTSA1 BAS7007WH6327XTSA1CT-ND BAS7007WH6327XTSA1 BAS7007WH6327XTSA1 BAS7007WH6327XTSA1 BAS7007WH6327XTSA1
Product Name 70V 70MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAS7007WH6327XTSA1 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOT-343 SOT343; SC-82A, SOT-343 PG-SOT343-4 SOT343; SC-82A, SOT-343 SOT-343-4
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data