Infineon Technologies AG Diodes, Rectifiers - Single - BAT6202VH6327XTSA1 BAT6202VH6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 803922-BAT6202VH6327 XTSA1 Packaging: Reel Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 20mA (DC) Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: PG-SC79-2 Manufacturer Package: SC-79, SOD-523 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 2mA Current - Reverse Leakage at Vr: 10μA at 40V Capacitance at Vr, F: 0.6pF at 0V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 803922-BAT6202VH6327 XTSA1 Packaging: Reel Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 20mA (DC) Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: PG-SC79-2 Manufacturer Package: SC-79, SOD-523 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 2mA Current - Reverse Leakage at Vr: 10μA at 40V Capacitance at Vr, F: 0.6pF at 0V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT6202VH6327XTSA1 - 803922-BAT6202VH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT6202VH6327XTSA1
803922-BAT6202VH6327XTSA1
Diodes, Rectifiers - Single - BAT6202VH6327XTSA1 803922-BAT6202VH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 803922-BAT6202VH6327 XTSA1 Packaging: Reel Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 20mA (DC) Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: PG-SC79-2 Manufacturer Package: SC-79, SOD-523 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 2mA Current - Reverse Leakage at Vr: 10μA at 40V Capacitance at Vr, F: 0.6pF at 0V, 1MHz

Manufacturer: Infineon Technologies
Win Source Part Number: 803922-BAT6202VH6327XTSA1
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 20mA (DC)
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: PG-SC79-2
Manufacturer Package: SC-79, SOD-523
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 2mA
Current - Reverse Leakage at Vr: 10μA at 40V
Capacitance at Vr, F: 0.6pF at 0V, 1MHz

Buy Now
Schottky 40V 20MA Diode and Rectifier - 280-BAT6202VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 20MA Diode and Rectifier
280-BAT6202VH6327XTSA1
Schottky 40V 20MA Diode and Rectifier 280-BAT6202VH6327XTSA1
DIODE SCHOTTKY 40V 20MA SC79-2-1 Product overview: BAT6202VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT6202VH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 20MA SC79-2-1 Product overview: BAT6202VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT6202VH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2168335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168335
Schottky Diodes & Rectifiers 2168335
Infineon BAT6202VH6327XTSA1

Infineon BAT6202VH6327XTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2168334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168334
Schottky Diodes & Rectifiers 2168334
Infineon BAT6202VH6327XTSA1

Infineon BAT6202VH6327XTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2168335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168335P
Schottky Diodes & Rectifiers 2168335P
Infineon BAT6202VH6327XTSA1

Infineon BAT6202VH6327XTSA1

Supplier's Site
 - BAT6202VH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.02A, 40V V(RRM)

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.02A, 40V V(RRM)

Supplier's Site Datasheet
Single Diodes - BAT6202VH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 20mA (DC) Surface Mount PG-SC79-2-1

Diode Schottky 40V 20mA (DC) Surface Mount PG-SC79-2-1

Buy Now Datasheet
Single Diodes - BAT6202VH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 20mA (DC) Surface Mount PG-SC79-2-1

Diode Schottky 40V 20mA (DC) Surface Mount PG-SC79-2-1

Buy Now Datasheet
Single Diodes - BAT6202VH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 20mA (DC) Surface Mount PG-SC79-2-1

Diode Schottky 40V 20mA (DC) Surface Mount PG-SC79-2-1

Buy Now Datasheet
Single Diodes BAT6202VH6327XTSA1
DIODE SCHOTTKY 40V 20MA SC79-2-1

DIODE SCHOTTKY 40V 20MA SC79-2-1

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT6202VH6327XTSA1
Schottky Diodes & Rectifiers BAT6202VH6327XTSA1
Schottky Diodes & Rectifiers RF DIODES

Schottky Diodes & Rectifiers RF DIODES

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT6202VH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT6202VH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAT6202VH6327XTSA1
DIODE SCHOTTKY 40V 20MA SC79-2-1

DIODE SCHOTTKY 40V 20MA SC79-2-1

Supplier's Site
DIODE SCHOTTKY 40V SC79-2 - 376-BAT6202VH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V SC79-2
376-BAT6202VH6327XTSA1
DIODE SCHOTTKY 40V SC79-2 376-BAT6202VH6327XTSA1
DIODE SCHOTTKY 40V SC79-2

DIODE SCHOTTKY 40V SC79-2

Supplier's Site
Rf Schottky Diode, 40V, 0.2A, Sc-79; Diode Configuration Infineon - 13AC8220 - Newark, An Avnet Company
Chicago, IL, United States
Rf Schottky Diode, 40V, 0.2A, Sc-79; Diode Configuration Infineon
13AC8220
Rf Schottky Diode, 40V, 0.2A, Sc-79; Diode Configuration Infineon 13AC8220
RF SCHOTTKY DIODE, 40V, 0.2A, SC-79; Diode Configuration:Single ; Reverse Voltage:40V; Forward Current:20mA; Forward Voltage:1V; Diode Capacitance:0.35pF; Diode Case Style:SC-79; No. of Pins:2 Pin; Product Range:BAT62 Series RoHS Compliant: Yes

RF SCHOTTKY DIODE, 40V, 0.2A, SC-79; Diode Configuration:Single; Reverse Voltage:40V; Forward Current:20mA; Forward Voltage:1V; Diode Capacitance:0.35pF; Diode Case Style:SC-79; No. of Pins:2 Pin; Product Range:BAT62 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Rectifiers Diode Arrays Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes RF Diodes
Product Number 803922-BAT6202VH6327XTSA1 280-BAT6202VH6327XTSA1 2168335 2168335P BAT6202VH6327XTSA1 BAT6202VH6327XTSA1TR-ND BAT6202VH6327XTSA1 BAT6202VH6327XTSA1 BAT6202VH6327XTSA1 376-BAT6202VH6327XTSA1 13AC8220
Product Name Diodes, Rectifiers - Single - BAT6202VH6327XTSA1 Schottky 40V 20MA Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 40V SC79-2 Rf Schottky Diode, 40V, 0.2A, Sc-79; Diode Configuration Infineon
VF 1 volts 1 volts 1 volts 1 volts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) Sc79 SC-79 PG-SC79-2 SOD-523; SC-79, SOD-523 SC-79-2 SOD-523; SC-79, SOD-523 SC-79
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Arrangement Common Anode
Unlock Full Specs
to access all available technical data