Infineon Technologies AG 4V 110MA Diode and Rectifier BAT1502ELE6327XTMA1

Description
DIODE SCHOTT 4V 110MA TSLP-2-19 Product overview: BAT1502ELE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT1502ELE6327XT MA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTT 4V 110MA TSLP-2-19 Product overview: BAT1502ELE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT1502ELE6327XT MA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4V 110MA Diode and Rectifier - 284-BAT1502ELE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4V 110MA Diode and Rectifier
284-BAT1502ELE6327XTMA1
4V 110MA Diode and Rectifier 284-BAT1502ELE6327XTMA1
DIODE SCHOTT 4V 110MA TSLP-2-19 Product overview: BAT1502ELE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT1502ELE6327XT MA1 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 4V 110MA TSLP-2-19 Product overview: BAT1502ELE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT1502ELE6327XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2580637P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2580637P
Schottky Diodes & Rectifiers 2580637P
INFINEON RF DIODES BAT1502ELE6327XTMA1

INFINEON RF DIODES BAT1502ELE6327XTMA1

Supplier's Site
Schottky Diodes & Rectifiers - 2580636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2580636
Schottky Diodes & Rectifiers 2580636
INFINEON RF DIODES BAT1502ELE6327XTMA1

INFINEON RF DIODES BAT1502ELE6327XTMA1

Supplier's Site
Schottky Diodes & Rectifiers - 2580637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2580637
Schottky Diodes & Rectifiers 2580637
INFINEON RF DIODES BAT1502ELE6327XTMA1

INFINEON RF DIODES BAT1502ELE6327XTMA1

Supplier's Site
 - BAT1502ELE6327XTMA1 - Rochester Electronics
Newburyport, MA, United States
Mixer Diode, Low Barrier, X Band, Silicon

Mixer Diode, Low Barrier, X Band, Silicon

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT1502ELE6327XTMA1 - 912837-BAT1502ELE6327XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT1502ELE6327XTMA1
912837-BAT1502ELE6327XTMA1
Diodes, Rectifiers - Single - BAT1502ELE6327XTMA1 912837-BAT1502ELE6327XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 912837-BAT1502ELE632 7XTMA1 Features: Diode Schottky 4 V 110mA (DC) Surface Mount PG-TSLP-2-19 Speed: Small Signal =< 200mA (Io), Any Speed Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BAT1502 Categories: Discrete Semiconductor Products Case / Package: PG-TSLP-2-19 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT1502ELE6327XTMA1C T, BAT1502ELE6327XTMA1- ND, BAT1502ELE6327XTMA1T R, BAT1502ELE6327XTMA1D KR, SP001200976

Manufacturer: Infineon Technologies
Win Source Part Number: 912837-BAT1502ELE6327XTMA1
Features: Diode Schottky 4 V 110mA (DC) Surface Mount PG-TSLP-2-19
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT1502
Categories: Discrete Semiconductor Products
Case / Package: PG-TSLP-2-19
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT1502ELE6327XTMA1CT, BAT1502ELE6327XTMA1-ND, BAT1502ELE6327XTMA1TR, BAT1502ELE6327XTMA1DKR, SP001200976

Buy Now Datasheet
RF Diodes - BAT1502ELE6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 4V 110mA (DC) Surface Mount PG-TSLP-2-19

Diode Schottky 4V 110mA (DC) Surface Mount PG-TSLP-2-19

Buy Now Datasheet
RF Diodes - BAT1502ELE6327XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 4V 110mA (DC) Surface Mount PG-TSLP-2-19

Diode Schottky 4V 110mA (DC) Surface Mount PG-TSLP-2-19

Buy Now Datasheet
RF Diodes - BAT1502ELE6327XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 4V 110mA (DC) Surface Mount PG-TSLP-2-19

Diode Schottky 4V 110mA (DC) Surface Mount PG-TSLP-2-19

Buy Now Datasheet
Schottky Diodes & Rectifiers RF DIODES - 376-BAT1502ELE6327XTMA1 - Utmel Electronic Limited
Hong Kong, China
Schottky Diodes & Rectifiers RF DIODES
376-BAT1502ELE6327XTMA1
Schottky Diodes & Rectifiers RF DIODES 376-BAT1502ELE6327XTMA1
Schottky Diodes & Rectifiers RF DIODES

Schottky Diodes & Rectifiers RF DIODES

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT1502ELE6327XTMA1
Schottky Diodes & Rectifiers BAT1502ELE6327XTMA1
Schottky Diodes & Rectifiers RF DIODES

Schottky Diodes & Rectifiers RF DIODES

Buy Now Datasheet
Rf Schottky Diode, 4V, 0.11A, Tslp-2-19; Diode Configuration Infineon - 68AC4375 - Newark, An Avnet Company
Chicago, IL, United States
Rf Schottky Diode, 4V, 0.11A, Tslp-2-19; Diode Configuration Infineon
68AC4375
Rf Schottky Diode, 4V, 0.11A, Tslp-2-19; Diode Configuration Infineon 68AC4375
RF SCHOTTKY DIODE, 4V, 0.11A, TSLP-2-19; Diode Configuration:Single ; Reverse Voltage Vr:4V; Forward Current If Max:110mA; Forward Voltage VF Max:410mV; Capacitance Ct:0.35pF; Diode Case Style:TSLP-2-19; No. of Pins:2 Pin; Product RoHS Compliant: Yes

RF SCHOTTKY DIODE, 4V, 0.11A, TSLP-2-19; Diode Configuration:Single; Reverse Voltage Vr:4V; Forward Current If Max:110mA; Forward Voltage VF Max:410mV; Capacitance Ct:0.35pF; Diode Case Style:TSLP-2-19; No. of Pins:2 Pin; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAT1502ELE6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAT1502ELE6327XTMA1
Discrete Semiconductor Products - Diodes - RF Diodes BAT1502ELE6327XTMA1
DIODE SCHOTT 4V 110MA TSLP-2-19

DIODE SCHOTT 4V 110MA TSLP-2-19

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes Diodes Schottky Diodes RF Diodes RF Diodes Schottky Diodes RF Diodes RF Diodes
Product Number 284-BAT1502ELE6327XTMA1 2580637P BAT1502ELE6327XTMA1 912837-BAT1502ELE6327XTMA1 BAT1502ELE6327XTMA1TR-ND 376-BAT1502ELE6327XTMA1 BAT1502ELE6327XTMA1 68AC4375 BAT1502ELE6327XTMA1
Product Name 4V 110MA Diode and Rectifier Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - BAT1502ELE6327XTMA1 RF Diodes Schottky Diodes & Rectifiers RF DIODES Schottky Diodes & Rectifiers Rf Schottky Diode, 4V, 0.11A, Tslp-2-19; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) TSLP PG-TSLP-2-19 0402 (1006 Metric) 2-XDFN TSLP-2 TSLP-2-19 PG-TSLP-2-19
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Configuration Single Single
Diode Type Schottky Schottky Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data