RF Diode Schottky - 1 Pair Common Anode 8V 130mA 150mW PG-SOT323
DIODE SCHOTTKY 8V 150MW SOT323-3 Product overview: BAT6806WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6806WH6327XTS
Manufacturer: Infineon Technologies
Win Source Part Number: 096330-BAT6806WH6327
Packaging: Reel - TR
Current - Max: 130mA
Diode Type: Schottky - 1 Pair Common Anode
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 8V
Power Dissipation (Max): 150mW
Resistance @ If, F: 10 Ohm @ 5mA, 10kHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 8V 150MW SOT323-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | BAT6806WH6327XTSA1TR-ND | 284-BAT6806WH6327XTSA1 | 096330-BAT6806WH6327XTSA1 | BAT6806WH6327XTSA1 |
| Product Name | RF Diodes | Schottky 8V 150MW Diode and Rectifier | RF Diodes - BAT6806WH6327XTSA1 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | Schottky | Schottky; Schottky - 1 Pair Common Anode | ||
| Package | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | PG-SOT323-3 | PG-SOT323 |
| VR | 8 volts |