Infineon Technologies AG 30V 36pF Diode and Rectifier BB659 E7902

Description
Varactor Diode Single 30V 36pF 2-Pin SCD-80 T/R Product overview: BB659 E7902 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB659 E7902 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Varactor Diode Single 30V 36pF 2-Pin SCD-80 T/R Product overview: BB659 E7902 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB659 E7902 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 36pF Diode and Rectifier - 282-BB659 E7902 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 36pF Diode and Rectifier
282-BB659 E7902
30V 36pF Diode and Rectifier 282-BB659 E7902
Varactor Diode Single 30V 36pF 2-Pin SCD-80 T/R Product overview: BB659 E7902 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB659 E7902 can be used for catalog matching and distributor lookup.

Varactor Diode Single 30V 36pF 2-Pin SCD-80 T/R Product overview: BB659 E7902 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB659 E7902 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231958-BB659 E7902 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231958-BB659 E7902
Discrete Semiconductor Products 231958-BB659 E7902
Manufacturer: Infineon Technologies Win Source Part Number: 231958-BB659 E7902 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB659 Alternative Parts (Cross-Reference): BB659H7902XT; BB659E7902XT; BB178,115; BB178,315; Introduction Date: August 14, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231958-BB659 E7902
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Varactors)
Family Name: BB659
Alternative Parts (Cross-Reference): BB659H7902XT; BB659E7902XT; BB178,115; BB178,315;
Introduction Date: August 14, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BB659 E7902 231958-BB659 E7902
Product Name 30V 36pF Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data