Manufacturer: Infineon Technologies
Win Source Part Number: 079472-BAS70-07W E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT343-4
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY SCHOTTKY 70V SOT343 Product overview: BAS70-07W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-07W E6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 079472-BAS70-07W E6327 | 286-BAS70-07W E6327 |
| Product Name | Diodes, Rectifiers - Arrays - BAS70-07W E6327 | Schottky 70V Diode and Rectifier |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Obsolete(EOL) | |
| VF | 1 volts | |
| VR | 70 volts |