Infineon Technologies AG RF Diodes - BAT6207WH6327XTSA1 BAT6207WH6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 102812-BAT6207WH6327 XTSA1 Packaging: Reel - TR Current - Max: 20mA Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 40V Power Dissipation (Max): 100mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 102812-BAT6207WH6327 XTSA1 Packaging: Reel - TR Current - Max: 20mA Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 40V Power Dissipation (Max): 100mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAT6207WH6327XTSA1 - 102812-BAT6207WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAT6207WH6327XTSA1
102812-BAT6207WH6327XTSA1
RF Diodes - BAT6207WH6327XTSA1 102812-BAT6207WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 102812-BAT6207WH6327 XTSA1 Packaging: Reel - TR Current - Max: 20mA Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 40V Power Dissipation (Max): 100mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 102812-BAT6207WH6327XTSA1
Packaging: Reel - TR
Current - Max: 20mA
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 40V
Power Dissipation (Max): 100mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 100MW Diode and Rectifier
284-BAT6207WH6327XTSA1
Schottky 40V 100MW Diode and Rectifier 284-BAT6207WH6327XTSA1
DIODE SCHOTTKY 40V 100MW SOT343 Product overview: BAT6207WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6207WH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MW SOT343 Product overview: BAT6207WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6207WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAT6207WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 2 Independent 40V 20mA 100mW PG-SOT343-4-1

RF Diode Schottky - 2 Independent 40V 20mA 100mW PG-SOT343-4-1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAT6207WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAT6207WH6327XTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAT6207WH6327XTSA1
DIODE SCHOTTKY 40V 100MW SOT343

DIODE SCHOTTKY 40V 100MW SOT343

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number 102812-BAT6207WH6327XTSA1 284-BAT6207WH6327XTSA1 BAT6207WH6327XTSA1TR-ND BAT6207WH6327XTSA1
Product Name RF Diodes - BAT6207WH6327XTSA1 Schottky 40V 100MW Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type Schottky; Schottky - 2 Independent Schottky
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package PG-SOT343-4 Tape & Reel (TR) SOT343; SC-82A, SOT-343 PG-SOT343-4-1
PD 100 milliwatts
Unlock Full Specs
to access all available technical data