Infineon Technologies AG Diodes, Rectifiers - Arrays - BAS70-07E6433 BAS70-07E6433

Description
Manufacturer: Infineon Technologies Win Source Part Number: 079471-BAS70-07E6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 079471-BAS70-07E6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS70-07E6433 - 079471-BAS70-07E6433 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-07E6433
079471-BAS70-07E6433
Diodes, Rectifiers - Arrays - BAS70-07E6433 079471-BAS70-07E6433
Manufacturer: Infineon Technologies Win Source Part Number: 079471-BAS70-07E6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 079471-BAS70-07E6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOT143-4
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
70V 70MA Diode and Rectifier - 286-BAS70-07E6433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70V 70MA Diode and Rectifier
286-BAS70-07E6433
70V 70MA Diode and Rectifier 286-BAS70-07E6433
DIODE ARR SCHOTT 70V 70MA SOT143 Product overview: BAS70-07E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-07E6433 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 70V 70MA SOT143 Product overview: BAS70-07E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-07E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-07E6433 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-07E6433
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-07E6433
DIODE ARR SCHOTT 70V 70MA SOT143

DIODE ARR SCHOTT 70V 70MA SOT143

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 079471-BAS70-07E6433 286-BAS70-07E6433 BAS70-07E6433
Product Name Diodes, Rectifiers - Arrays - BAS70-07E6433 70V 70MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 1 volts 1 volts
VR 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diode Arrays - BAS16VY/ZLZ-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers