Manufacturer: Infineon Technologies
Win Source Part Number: 231956-BB640E7263
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Vara
Family Name: BB 640
Alternative Parts (Cross-Reference): 1SV231(T2P8MDNSK1M; 1SV231(T4MDNSIK1FM; BB148T; 1SV231(T2P8,F,M;
Introduction Date: November 07, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Varactor Diode Single 30V 62pF 2-Pin SOD-323 T/R Product overview: BB640E7263 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 62pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 62pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB640E7263 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Varactor Diodes | Rectifiers |
| Product Number | 231956-BB640E7263 | 282-BB640E7263 |
| Product Name | Discrete Semiconductor Products | 30V 62pF Diode and Rectifier |