Infineon Technologies AG Discrete Semiconductor Products BAS79D

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231518-BAS79D Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS79D Alternative Parts (Cross-Reference): BAS79DE6327; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231518-BAS79D Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS79D Alternative Parts (Cross-Reference): BAS79DE6327; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231518-BAS79D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231518-BAS79D
Discrete Semiconductor Products 231518-BAS79D
Manufacturer: Infineon Technologies Win Source Part Number: 231518-BAS79D Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS79D Alternative Parts (Cross-Reference): BAS79DE6327; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231518-BAS79D
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS79D
Alternative Parts (Cross-Reference): BAS79DE6327;
Introduction Date: May 01, 1991
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now
400V 1A Diode and Rectifier - 280-BAS79D - ERSAELECTRONICS PTE. LTD.
Singapore
400V 1A Diode and Rectifier
280-BAS79D
400V 1A Diode and Rectifier 280-BAS79D
Silicon Switching Diodes / Diode Switching 400V 1A 4-Pin(3+Tab) SOT-223 Product overview: BAS79D from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS79D can be used for catalog matching and distributor lookup.

Silicon Switching Diodes / Diode Switching 400V 1A 4-Pin(3+Tab) SOT-223 Product overview: BAS79D from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS79D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 231518-BAS79D 280-BAS79D
Product Name Discrete Semiconductor Products 400V 1A Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data