Infineon Technologies AG Variable Capacitance Diodes (Varicaps, Varactors) - BBY51-03WE-6327 BBY51-03WE-6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 73441-BBY51-03WE-632 7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.7pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 7V Capacitance Ratio: 2.2 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 73441-BBY51-03WE-632 7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.7pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 7V Capacitance Ratio: 2.2 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - BBY51-03WE-6327 - 73441-BBY51-03WE-6327 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BBY51-03WE-6327
73441-BBY51-03WE-6327
Variable Capacitance Diodes (Varicaps, Varactors) - BBY51-03WE-6327 73441-BBY51-03WE-6327
Manufacturer: Infineon Technologies Win Source Part Number: 73441-BBY51-03WE-632 7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.7pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 7V Capacitance Ratio: 2.2 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 73441-BBY51-03WE-6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.7pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 7V
Capacitance Ratio: 2.2
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
7V 20MA Diode and Rectifier - 282-BBY51-03WE-6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7V 20MA Diode and Rectifier
282-BBY51-03WE-6327
7V 20MA Diode and Rectifier 282-BBY51-03WE-6327
DIODE TUNING 7V 20MA SOD-323 Product overview: BBY51-03WE-6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY51-03WE-6327 can be used for catalog matching and distributor lookup.

DIODE TUNING 7V 20MA SOD-323 Product overview: BBY51-03WE-6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY51-03WE-6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Rectifiers
Product Number 73441-BBY51-03WE-6327 282-BBY51-03WE-6327
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - BBY51-03WE-6327 7V 20MA Diode and Rectifier
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

 - BAV70W/ZLF - Rochester Electronics
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: TP869C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 40 amps
VRRM 60 volts
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSET050103 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details