Infineon Technologies AG 30V 36pF Diode and Rectifier BB639 E7904

Description
Varactor Diode Single 30V 36pF 2-Pin SOD-323 T/R Product overview: BB639 E7904 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB639 E7904 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Varactor Diode Single 30V 36pF 2-Pin SOD-323 T/R Product overview: BB639 E7904 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB639 E7904 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 36pF Diode and Rectifier - 282-BB639 E7904 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 36pF Diode and Rectifier
282-BB639 E7904
30V 36pF Diode and Rectifier 282-BB639 E7904
Varactor Diode Single 30V 36pF 2-Pin SOD-323 T/R Product overview: BB639 E7904 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB639 E7904 can be used for catalog matching and distributor lookup.

Varactor Diode Single 30V 36pF 2-Pin SOD-323 T/R Product overview: BB639 E7904 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 36pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB639 E7904 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231951-BB639 E7904 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231951-BB639 E7904
Discrete Semiconductor Products 231951-BB639 E7904
Manufacturer: Infineon Technologies Win Source Part Number: 231951-BB639 E7904 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB639 Alternative Parts (Cross-Reference): BB639E7904XT; BB729S; BB150; BB729S/D6; Introduction Date: October 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231951-BB639 E7904
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Varactors)
Family Name: BB639
Alternative Parts (Cross-Reference): BB639E7904XT; BB729S; BB150; BB729S/D6;
Introduction Date: October 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BB639 E7904 231951-BB639 E7904
Product Name 30V 36pF Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diode - HR1N6643 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details