Infineon Technologies AG Schottky 40V 100MW Diode and Rectifier BAT6207WE6327HTSA1

Description
DIODE SCHOTTKY 40V 100MW SOT343 Product overview: BAT6207WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6207WE6327HTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 100MW SOT343 Product overview: BAT6207WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6207WE6327HTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 100MW Diode and Rectifier
284-BAT6207WE6327HTSA1
Schottky 40V 100MW Diode and Rectifier 284-BAT6207WE6327HTSA1
DIODE SCHOTTKY 40V 100MW SOT343 Product overview: BAT6207WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6207WE6327HTS A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MW SOT343 Product overview: BAT6207WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6207WE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAT6207WE6327HTSA1 - 1022185-BAT6207WE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAT6207WE6327HTSA1
1022185-BAT6207WE6327HTSA1
RF Diodes - BAT6207WE6327HTSA1 1022185-BAT6207WE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022185-BAT6207WE632 7HTSA1 Packaging: Reel - TR Current - Max: 20mA Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 40V Power Dissipation (Max): 100mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022185-BAT6207WE6327HTSA1
Packaging: Reel - TR
Current - Max: 20mA
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 40V
Power Dissipation (Max): 100mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - BAT6207WE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 2 Independent 40V 20mA 100mW PG-SOT343-4-1

RF Diode Schottky - 2 Independent 40V 20mA 100mW PG-SOT343-4-1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAT6207WE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAT6207WE6327HTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAT6207WE6327HTSA1
DIODE SCHOTTKY 40V 100MW SOT343

DIODE SCHOTTKY 40V 100MW SOT343

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-BAT6207WE6327HTSA1 1022185-BAT6207WE6327HTSA1 BAT6207WE6327HTSA1TR-ND BAT6207WE6327HTSA1
Product Name Schottky 40V 100MW Diode and Rectifier RF Diodes - BAT6207WE6327HTSA1 RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) PG-SOT343-4 SOT343; SC-82A, SOT-343 PG-SOT343-4-1
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky - 2 Independent Schottky
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data