Rochester Electronics Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 100A, 100V, 0.0068ohm, N-Channel Power MOSFET, TO-262AA | |
| 100A, 40V, 0.0028ohm, N-Channel MOSFET, MO-235 | |
| 14A, 50V, 0.1ohm, N-Channel Power MOSFET, TO-251AA | |
| 150A, 40V, 0.0017ohm, N-Channel Power MOSFET, TO-220AB | |
| 16A, 50V, 0.047ohm, N-Channel Power MOSFET, TO-251AA | |
| 2.28A, 20V, 0.3ohm, N-Channel Power MOSFET, XQFN3 | |
| 20 V, P-channel Trench MOSFET | |
| 20A, 30V, 0.025 OHM, N-Channel POWER MOSFET | |
| 25 V 3.15 Milli Ohm N-Channel Logic Level MOSFET In Lfpak Using Nextpower Technology | |
| 30 V, N-channel Trench MOSFET | |
| 30 V, P-channel Trench MOSFET | |
| 39A, 25V, 0.014ohm, N-Channel Power MOSFET, LFPAK | |
| 40V, N-channel Trench MOSFET | |
| 45 V, 100 mA PNP/PNP matched double transistor | |
| 50 V, 100 mA NPN/NPN resistor-equipped double transistor; | |
| 50 V, 100 mA NPN/PNP resistor-equipped double transistor | |
| 60 V, N-channel Trench MOSFET | |
| 60V, N-channel Trench MOSFET | |
| AC Input-Transistor Output Optocoupler, 1-Element, 2500V Isolation | |
| Half Bridge Based MOSFET Driver, PDSO10 | |
| Half Bridge Based MOSFET Driver, PQCC40 | |
| Half Bridge Based MOSFET Driver | |
| High Current PNP Bipolar Transistor | |
| MOSFET Driver, PDSO10 | |
| MOSFET Driver | |
| MOSFET N-CH TO-92 | |
| N Channel MOSFET | |
| N-channel 25 V 1.15 mA logic level MOSFET in LFPAK using NextPower technology | |
| N-channel 25 V, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology | |
| N-channel 25 V, logic level MOSFET in LFPAK using NextPower technology | |
| N-channel 25V, logic level MOSFET in LFPAK56 | |
| N-channel 30 V 1.3 mA logic level MOSFET in TO-220 | |
| N-channel 30 V logic level MOSFET in LFPAK | |
| N-channel 30 V, logic level MOSFET in LFPAK using NextPower technology | |
| N-channel 40 V 1.8 mA logic level MOSFET in LFPAK using NextPower technology | |
| N-channel 60 V standard level MOSFET in TO-220 | |
| N-Channel MOSFET | |
| N-Channel Power MOSFET | |
| N-channel Trench MOSFET | |
| Nexperia PSMN070 - 35A, 200V, 0.07ohm, N-Channel Power MOSFET | |
| NPN Bipolar Transistor | |
| NPN Darlington Transistor | |
| NPN high-voltage transistor | |
| NPN/PNP double Resistor-Equipped Transistor | |
| NPN/PNP resistor-equipped transistors | |
| P Channel MOSFET | |
| PEMB13; PUMB13 - PNP/PNP resistor-equipped transistors | |
| Photo Transistor, 880nm, 0.015A | |
| Photo Transistor, 880nm | |
| Photo Transistor | |
| PMN25ENE - 30 V, N-channel Trench MOSFET | |
| PMN30XPE - 20V, P-channel Trench MOSFET | |
| PMN48XP - 20V, P-Channel Trench MOSFET | |
| PMN48XPA2 - 20 V, P-channel Trench MOSFET | |
| PMN50EPE - 30 V, P-channel Trench MOSFET | |
| PMN70EPE - 30 V, P-channel Trench MOSFET | |
| PMP5501QAS - 45 V, 100 mA PNP/PNP matched double transistors | |
| PMPB07R0UN - 20 V, N-channel Trench MOSFET | |
| PMPB10EN - 30 V, N-channel MOSFET | |
| PMPB23XNEA - 20 V, N-channel Trench MOSFET | |
| PMPB25ENE - 30 V, N-channel Trench MOSFET | |
| PMPB29XNEA - N-Channel MOSFET | |
| PMPB30XPE - 20V, P-channel Trench MOSFET | |
| PMPB43XPE - 5A, 20V, 0.048ohm, P-Channel Power MOSFET, SOT1220 | |
| PMPB48EPA - 30V, P-channel Trench MOSFET | |
| PMPB50ENE - 30 V, N-channel Trench MOSFET | |
| PMST3904 - Small Signal Bipolar Transistor, 0.2A, 40V, NPN, SC-70 | |
| PMT29EN - Small Signal Field-Effect Transistor, 6A, 30V, N-Channel MOSFET | |
| PMV185XN - Small Signal Field-Effect Transistor, TO-236AB | |
| PMV50UPE - 20 V, single P-channel Trench MOSFET | |
| PNP Bipolar Transistor | |
| PNP Darlington Transistor | |
| Power Field-Effect Transistor, 100A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET | |
| Power Field-Effect Transistor, 100A I(D), 25V, 0.00125ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET | |
| Power Field-Effect Transistor, 100A I(D), 30V, 0.0013ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235 | |
| Power Field-Effect Transistor, 120A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET | |
| Power Field-Effect Transistor, 15A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET | |
| Power Field-Effect Transistor, 29A I(D), 60V, 0.0247ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235 | |
| Power Field-Effect Transistor, 30A I(D), 100V, 0.0375ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235 | |
| Power Field-Effect Transistor, 31.8A I(D), 30V, 0.027ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET | |
| Power Field-Effect Transistor, 32A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET | |
| Power Field-Effect Transistor, 32A I(D), 30V, 0.0169ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235 | |
| Power Field-Effect Transistor, 32A I(D), 30V, 0.0234ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-262AA | |
| Power Field-Effect Transistor, 33A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET | |
| Power Field-Effect Transistor, 44A I(D), 60V, 0.0157ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235 | |
| Power Field-Effect Transistor, 49A I(D), 100V, 0.022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235 | |
| Power Field-Effect Transistor, 56A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET | |
| Power Field-Effect Transistor, 62A I(D), 80V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235 | |
| Power Field-Effect Transistor, 68A I(D), 100V, 0.0139ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET | |
| Power Field-Effect Transistor, 75A I(D), 110V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB | |
| Power Field-Effect Transistor, 90A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET | |
| Power Field-Effect Transistor, N-Channel, MOSFET, TO-220F | |
| Power Field-Effect Transistor, N-Channel, MOSFET | |
| Power Field-Effect Transistor | |
| PRF13750HR - RF Mosfet LDMOS (Dual) 700MHz. 1.3GHz | |
| PSMN011-30YLC - N-channel 30 V 11.6 mOhm logic level MOSFET in LFPAK using NextPower technology | |
| PSMN1R6-30MLH - N-channel 30 V, 160 A logic level MOSFET in LFPAK33 | |
| PSMN2R0-55YLH - N-channel 55 V, 2.2 mOhm, 200 A continuous, logic level MOSFET in LFPAK56E using NextPower-S3 technology | |
| PSMN3R5-80YSF - NextPower 80 V, 3.5 mOhm, 150 A, N-channel MOSFET in LFPAK56E package | |
| PSMN5R3-25MLD - N-channel 25V, logic level MOSFET in LFPAK33 | |
| PSMN5R5-100YSF - NextPower 100 V, 5.5 mOhm N-channel MOSFET in LFPAK56 package | |
| PSMP061-60YE - 60 V, P-channel Trench MOSFET | |
| PUMB2 - PNP/PNP resistor-equipped transistors | |
| PUMD6H - 50 V, 100 mA NPN/PNP Resistor-Equipped double Transistor | |
| PUMH10 - NPN/NPN resistor-equipped transistors | |
| PUMH2 - 50 V, 100 mA NPN/NPN resistor-equipped transistor | |
| PXN6R2-25QL - 25 V, N-channel Trench MOSFET | |
| PXN7R7-25QL - 25 V, N-channel Trench MOSFET | |
| PXN9R0-30QL - 30 V, N-channel Trench MOSFET | |
| PXP011-20QX - 20 V, P-channel Trench MOSFET | |
| PXP018-20QX - 20 V, P-channel Trench MOSFET | |
| R2J20658NP - Half Bridge Based MOSFET Driver | |
| RF Power Field-Effect Transistor | |
| Small Signal Bipolar Transistor, 0.02A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, NPN and PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, NPN, Silicon | |
| Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.1A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.1A I(C), 40V V(BR)CEO, 2-Element, PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 2-Element, NPN, Silicon | |
| Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 2-Element, PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN and PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon | |
| Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon | |
| Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.1A, 45V, 2-Element, NPN | |
| Small Signal Bipolar Transistor, 0.1A, 50V, 2-Element, NPN and PNP, SC-88 | |
| Small Signal Bipolar Transistor, 0.1A, 50V, 2-Element, NPN, SC-88 | |
| Small Signal Bipolar Transistor, 0.1A, 50V, 2-Element, PNP, SC-88 | |
| Small Signal Bipolar Transistor, 0.1A, 50V, NPN and PNP, SC-88 | |
| Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon | |
| Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon | |
| Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.5A, 450V, PNP, TO-261AA | |
| Small Signal Bipolar Transistor, 0.6A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon, TO-92 | |
| Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon | |
| Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon | |
| Small Signal Bipolar Transistor, 0.6A, 40V, PNP, SC-70 | |
| Small Signal Bipolar Transistor, 0.8A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon, TO-92 | |
| Small Signal Bipolar Transistor, 0.8A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-92 | |
| Small Signal Bipolar Transistor, 2A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-261AA | |
| Small Signal Bipolar Transistor | |
| Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-92 | |
| Small Signal Field-Effect Transistor, 1A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET | |
| Small Signal Field-Effect Transistor, 2.9A, 200V, N-Channel, MOSFET, MS-012AA | |
| Small Signal Field-Effect Transistor, 2.9A, 20V, P-Channel, MOSFET, DFN1010D-3 | |
| Small Signal Field-Effect Transistor, 4.5A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET | |
| Small Signal Field-Effect Transistor, 4.7A, 20V, P-Channel, MOSFET, SC-74 | |
| Small Signal Field-Effect Transistor, 4A I(D), 20V, 6-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET | |
| Small Signal Field-Effect Transistor, 5.7A, 20V, P-Channel MOSFET, SC-74 | |
| Small Signal Field-Effect Transistor, DFN1010D-3 | |
| Small Signal Field-Effect Transistor, N-Channel, MOSFET, SOT1220 | |
| Small Signal Field-Effect Transistor, SC-74 | |
| Small Signal Field-Effect Transistor, TO-236AB | |
| Small Signal Field-Effect Transistor | |
| Trans MOSFET N-CH 60V 11A 3-Pin(3+Tab) IPAK | |
| Transistor Output Optocoupler, 1-Element, 2500V Isolation | |
| Transistor Output Optocoupler, 1-Element, 3750V Isolation | |
| Transistor Output Optocoupler, 1-Element, 5000V Isolation | |
| Transistor Output Slotted Switch, 1-Channel, 3.18mm Slot Width | |
| Transistor Output Slotted Switch, 1-Channel, 3.99mm Slot Width | |
| Transistor Output SSR, 1-Channel, 3750Vsolation | |
| Transistor Output SSR, 1-Channel, 4000V Isolation | |
| Transistor Output SSR, 2-Channel, 4000V Isolation |
| << Prev | Next >> |