P-channel enhancement mode MOSFET in a leadless ultra small DFN1006-3 (SOT883) surface-mount package measuring 1.0 × 0.6 × 0.48 mm, designed for high-speed switching and load switching applications. It has a drain-source voltage rating of -30 V, a continuous drain current of -1 A at 25 °C, and a drain-source on-state resistance of 430 to 510 mΩ at -4.5 V gate-source voltage and 25 °C. The device supports ESD protection exceeding 2 kV HBM and operates with a junction temperature range of -55 to 150 °C.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 852616-PMZ320UPEYL
Features: 30 V
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 852616-PMZ320UPEYL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZ320UPEYL |
| Package Type | SOT3 |