PNP/PNP double Resistor-Equipped Transistor (RET) in a SOT363-3 (SC-88) SMD plastic package, with a collector-emitter voltage rating of -50 V, an output current capability of -100 mA, and built-in bias resistors of 22 kΩ each. AEC-Q101 qualified. Used for low current peripheral drivers, IC input control, and replacement of general-purpose transistors in digital applications.
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD2
NPN/NPN complement: PUMH1
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 2PNP 50V 6-TSSOP
TRANS PREBIAS 2PNP 50V 6-TSSOP
PEMB1; PUMB1 - PNP/PNP resistor-equipped transistors; R1 = 22 kΩ, R2 = 22 kΩ TSSOP 6-Pin Product overview: PUMB1,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMB1,135 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
TRANS PREBIAS 2PNP 50V 6TSSOP
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PUMB1,135 | 1727-PUMB1,135TR-ND | 293-PUMB1,135 | PUMB1,135 | PUMB1,135 | 29AK4214 |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ | Bipolar Transistor Arrays, Pre-Biased | TSSOP Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT363 | 6-TSSOP | TO-3 | |
| Polarity | PNP | PNP | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |